EN
  • EN
  • DE

SUD50P10-43-GE3

Part No SUD50P10-43-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194956-SUD50P10-43-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SUD50P10-43-GE3 CAD Model

Description

The SUD50P10-43-GE3 is a P-channel power MOSFET from Vishay Siliconix, designed for power management applications. It is especially suitable for load switching, power inverters, and other circuits where a P-channel MOSFET is required. Its key features include low on-resistance and fast switching speed, which contribute to high efficiency.

Applications

  • Load switching
  • Power inverters
  • DC-DC converters
  • Power management systems
  • Battery management systems

Features

  • Low on-resistance (RDS(on)) for reduced conduction losses
  • Fast switching speed for efficient operation
  • Low gate charge (Qg)
  • Avalanche rated
  • Halogen-free and RoHS compliant

Benefits

  • High energy efficiency
  • Reduced heat generation
  • Enhanced system reliability
  • Compliance with environmental standards
  • Optimized for high-frequency operation

Technical Specifications

The SUD50P10-43-GE3 features a drain-source voltage (VDS) of -100V and a continuous drain current (ID) of -50A. The on-resistance (RDS(on)) is typically 43 mΩ at a gate-source voltage of -10V. It is packaged in a PowerPAK SO-8, enabling efficient heat dissipation.

This P-channel MOSFET minimizes conduction and switching losses, critical for achieving high efficiency in power conversion and management. The low RDS(on) minimizes the power dissipated as heat during conduction, while the fast switching speed and low gate charge minimize losses during switching transitions. The avalanche rating ensures the device can withstand voltage spikes, improving overall robustness and reliability in demanding applications.

The SUD50P10-43-GE3 is an ideal choice for designers needing a high-performance, energy-efficient P-channel MOSFET. Its combination of low on-resistance, fast switching speed, and robust design makes it a valuable component in a variety of power management applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess