The SUD15N06-90L-T4 is an N-Channel MOSFET from Vishay Semiconductors. This MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds.
Applications
- DC-DC Converters
- Power Supplies
- Motor Control
- Load Switching
- Battery Management Systems
Features
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Avalanche Rated
- Lead (Pb)-free and RoHS Compliant
Benefits
- High Efficiency due to Low On-Resistance
- Reduced Power Loss
- Improved Thermal Performance
- Reliable Operation
- Environmentally Friendly
Additional Details
The SUD15N06-90L-T4 features a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 15A. Its low on-resistance (RDS(on)) of 90 mΩ minimizes power dissipation and improves efficiency. The fast switching speed enables high-frequency operation. The avalanche rating ensures robust performance under transient conditions. It is available in a TO-252 package.
This MOSFET is designed for applications where efficiency and power density are critical. Its low on-resistance and fast switching speed contribute to reduced power loss and improved thermal performance. The avalanche rating provides added protection against voltage spikes.