EN
  • EN
  • DE

SUB85N04-04

Part No SUB85N04-04
Manufacturer Vishay
Catalog Electronic Wholesale
Description N-Channel 40-V (D-S) 175C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1262441-SUB85N04-04
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SUB85N04-04 CAD Model

Description

The SUB85N04-04 is an N-channel power MOSFET manufactured by Vishay. Power MOSFETs are semiconductor devices used for switching or amplifying electronic signals. N-channel MOSFETs are voltage-controlled devices that conduct current when a positive voltage is applied to the gate terminal.

Applications:

  • DC-DC converters: Used as switching elements in step-up, step-down, and other DC-DC converter topologies.
  • Motor control: Used to control the speed and direction of DC motors.
  • Load switching: Used to switch power to various loads, such as lamps, solenoids, and heaters.
  • Power inverters: Used in inverters to convert DC power to AC power.
  • Solid-state relays: Used as switching elements in solid-state relays.

Features:

  • Low on-resistance (RDS(on)): Minimizes power dissipation and voltage drop during conduction.
  • Fast switching speed: Allows for efficient operation at high frequencies.
  • Low gate charge (Qg): Reduces switching losses and improves efficiency.
  • High avalanche energy (EAS): Can withstand transient voltage spikes.
  • Lead-free and RoHS compliant: Meets environmental regulations.
  • TrenchFET Power MOSFET: Vishay's TrenchFET technology for improved performance.

Benefits:

  • High efficiency: Low on-resistance minimizes power losses, improving efficiency.
  • Fast switching: Enables high-frequency operation, reducing component size and cost.
  • Reliable operation: Avalanche energy capability provides protection against voltage transients.
  • Environmentally friendly: Lead-free and RoHS compliant.
  • Simplified circuit design: Easy to integrate with other components.

Additional Details:

Key specifications for the SUB85N04-04 include its drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), on-resistance (RDS(on)), gate charge (Qg), and power dissipation. Refer to the Vishay datasheet for precise specifications and application information. The "04" likely indicates a 40V rating. The SUB85N04-04 typically requires a gate drive voltage to turn on fully. Proper heat sinking may be necessary depending on the power dissipation requirements. The MOSFET's operation relies on controlling the channel resistance between the drain and source terminals by applying a voltage to the gate terminal. When the gate voltage exceeds the threshold voltage, the channel conducts, allowing current to flow.

You May Also Be Interested in

Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
Samsung
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Microchip Technology
Lowest to $6.2562
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess