EN
  • EN
  • DE

UA75150PC

Part No UA75150PC
Manufacturer Fairchild/ON Semiconductor
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192713-UA75150PC
Categories Custom Parts
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UA75150PC CAD Model

Description

The UA75150PC is a monolithic dual line driver designed for balanced and unbalanced data transmission. Manufactured by Fairchild/ON Semiconductor, this device is ideal for applications that require reliable and efficient data transfer over long distances or in noisy environments. It is commonly used in RS-422 and RS-485 communication systems.

Applications

  • RS-422 Communication: Used as a line driver in RS-422 differential data transmission systems.
  • RS-485 Communication: Implemented as a driver in RS-485 multipoint communication networks.
  • Industrial Control Systems: Employed in industrial environments for data transmission between control units and remote devices.
  • Data Acquisition Systems: Integrated into data acquisition systems for reliable data transfer from sensors and other data sources.
  • Computer Networking: Used in network interfaces for data transmission over twisted-pair cables.

Features

  • Dual Line Driver: Contains two independent line drivers in a single package.
  • High Output Drive Capability: Provides sufficient current to drive terminated transmission lines.
  • TTL/CMOS Compatible Inputs: Interfaces directly with standard logic families.
  • Short-Circuit Protection: Protects the driver from damage due to short circuits on the output lines.
  • Wide Supply Voltage Range: Operates over a broad range of supply voltages.

Benefits

  • Improved Data Transmission Reliability: Ensures reliable data transmission in noisy environments.
  • Increased Communication Distance: Allows for data transmission over longer distances compared to single-ended drivers.
  • Simplified System Design: Integrates two drivers into a single package, reducing component count and board space.
  • Enhanced System Protection: Short-circuit protection prevents damage and increases system robustness.
  • Flexible Integration: TTL/CMOS compatible inputs allow for easy integration with various logic systems.

Additional Details

The UA75150PC operates from a single +5V power supply and features a propagation delay that is optimized for high-speed data transmission. The device's output current is typically limited to prevent damage from short circuits. The UA75150PC is available in a plastic DIP package and is designed for through-hole mounting. The datasheet provides detailed information on the electrical characteristics, timing parameters, and application circuits. Proper termination techniques are essential to minimize signal reflections and ensure reliable data transmission. The UA75150PC is a cost-effective solution for implementing robust data communication in a variety of applications.

You May Also Be Interested in

Renesas Electronics America
Low Power Consumption J-FET Input Quad Operational Amplifier
Lowest to $1.7594
Texas Instruments
IC PWR DRIVER NPN 1:1 16SOIC / Power Switch/Driver 1:1 NPN 500mA 16-SOIC
Lowest to $0.4124
Panjit
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.5V 150MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24
Lowest to $0.3231
Taiyo Yuden
1210 10 uF 50 V ±10% X7S SMT Multilayer Ceramic Chip Capacitor
Lowest to $0.1305
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336
Foxconn Optical Interconnect Technology, Inc.
Conn Mini Usb B Type Rcp 5 Pos 0.8MM Sol
Lowest to $2.6114
Torex Semiconductor Ltd
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess