EN
  • EN
  • DE

SS2H10-E3/55T

Part No SS2H10-E3/55T
Manufacturer Vishay
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Element Configuration Single
Maximum Operating Temperature 175 °C
Max Reverse Leakage Current 10 µA
Max Surge Current 75 A
Min Operating Temperature -65 °C
RoHS Non-Compliant
Win Source Part Number 1001624-SS2H10-E3/55T
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SS2H10-E3/55T CAD Model

Description

The SS2H10-E3/55T is a Schottky Barrier Rectifier manufactured by Vishay. It's designed for high-frequency rectification, freewheeling, and polarity protection applications, offering fast switching speeds and low forward voltage drop.

Applications

  • Switching Power Supplies: Used as a rectifier in power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in DC-DC converters for mobile devices, portable electronics, and automotive systems.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes during switching.
  • Polarity Protection: Prevents damage from reverse polarity connections.
  • High-Frequency Inverters: Utilized in inverters for solar power and other renewable energy systems.

Features

  • Voltage Rating: 100V
  • Forward Current: 2A
  • Low Forward Voltage Drop: Reduces power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package: Designed for automated assembly.

Benefits

  • Improved Efficiency: Low forward voltage drop minimizes power dissipation.
  • Fast Switching: Enables high-frequency operation, reducing the size and cost of components.
  • Enhanced Reliability: Robust design ensures reliable performance in harsh environments.
  • Compact Size: Small surface mount package saves board space.
  • RoHS Compliant: Meets environmental standards for lead-free manufacturing.

Additional Details

The SS2H10-E3/55T is a Schottky barrier rectifier that offers a combination of high voltage rating, forward current, and fast switching speed. Its low forward voltage drop reduces power loss, making it an ideal choice for efficient power conversion applications. The surface mount package simplifies assembly and reduces manufacturing costs. The part is compliant to RoHS standards.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess