The SS13-E3/63T is a surface-mount Schottky Barrier Rectifier from Vishay Semiconductors. This rectifier is designed for high-efficiency rectification and fast switching applications in low-voltage, high-frequency circuits. It is commonly used in switching mode power supplies, DC-DC converters, and as a freewheeling diode.
Applications:
- Switching Mode Power Supplies (SMPS)
- DC-DC Converters
- Freewheeling Diodes
- Reverse Polarity Protection
- High-Frequency Inverters
Features:
- Low Forward Voltage Drop: Minimizes power loss and increases efficiency.
- High Surge Current Capability: Provides robustness against transient voltage spikes.
- Fast Switching Speed: Enables efficient operation in high-frequency circuits.
- Surface Mount Package (SMA): Facilitates automated assembly and compact designs.
- RoHS Compliant: Environmentally friendly and lead-free.
Benefits:
- Increased System Efficiency: Reduces power dissipation due to the low forward voltage drop.
- Improved Reliability: Protects the device from damage caused by voltage transients.
- Compact Design: Enables smaller and more densely packed circuit boards.
- Simplified Manufacturing: Suitable for automated assembly processes, reducing manufacturing costs.
Specifications:
The SS13-E3/63T has a repetitive peak reverse voltage (VRRM) of 30V. The average forward current (IF(AV)) is 1.0A. The forward voltage drop (VF) is typically 0.45V at 1A. It is packaged in a DO-214AC (SMA) package. The operating junction temperature range is -55°C to +125°C. The maximum surge current (IFSM) is 30A.