EN
  • EN
  • DE

SQM100N04-3M5-GE3

Part No SQM100N04-3M5-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192756-SQM100N04-3M5-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQM100N04-3M5-GE3 CAD Model

Description

The SQM100N04-3M5-GE3 is an N-Channel Power MOSFET from Vishay, designed for high-efficiency power switching and load management applications. It features a 40V drain-source voltage rating and utilizes advanced trench MOSFET technology to achieve very low on-resistance (RDS(on)) and gate charge (Qg), minimizing power losses and maximizing efficiency in power conversion circuits. The device is packaged in a PowerPAK® 8x8L package, which provides excellent thermal performance and allows for high power density designs.

Applications

  • Synchronous Rectification in AC-DC and DC-DC Converters
  • Primary Side Switching in Isolated Converters
  • OR-ing FET Applications
  • Motor Control
  • Battery Management Systems

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses, resulting in higher efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses, especially at high frequencies.
  • Trench MOSFET Technology: Enables high cell density and efficient current handling capabilities.
  • PowerPAK® 8x8L Package: Offers excellent thermal performance and a compact footprint.
  • 100% Rg Tested: Ensures gate ruggedness and reliability for stable operation.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations and industry standards.

Benefits

  • High Efficiency Power Conversion: Extremely low RDS(on) and Qg values minimize power losses, maximizing efficiency in switching applications.
  • Reduced Heat Dissipation: Lower power losses result in less heat generation, simplifying thermal management and reducing the need for large heat sinks.
  • Compact System Design: The PowerPAK® 8x8L package allows for smaller and more space-efficient designs with high power density.
  • Improved Reliability: Rugged design and 100% Rg testing guarantee stable and dependable performance even under demanding operating conditions.
  • Environmentally Compliant: Lead-free and halogen-free materials contribute to a reduced environmental impact.

Additional Details

The SQM100N04-3M5-GE3 has a continuous drain current (ID) rating that is dependent on specific operating conditions and thermal management practices. The gate-source voltage (VGS) rating is typically ±20V. It is designed for surface mount assembly and is supplied in tape and reel packaging for automated manufacturing. Common applications include server power supplies, high-power DC-DC converters, and other systems requiring high efficiency and power density.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 80V 7.1A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 100A DFN5X6
Need more? Email Us
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8087 $67.2348
9+ $13.7919 $124.1271
13+ $13.3610 $173.6930
18+ $12.9291 $232.7238
24+ $12.4983 $299.9592
31+ $11.2058 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,090 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess