EN
  • EN
  • DE

K4A8G165WC-BCPB

Part No K4A8G165WC-BCPB
Manufacturer Samsung
Catalog DDR
Description DDR4-2133 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940241-K4A8G165WC-BCPB
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G165WC-BCPB CAD Model

Description

The Samsung K4A8G165WC-BCPB is a high-capacity DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for applications requiring significant memory and high-speed data access. This component features a density of 8Gb (Gigabits), configured as 1Gx16.

Applications

  • High-end PCs
  • Servers
  • Workstations
  • Gaming PCs
  • Networking devices
  • High-performance embedded systems

Features

  • DDR4 Technology: Compliant with the DDR4 standard, offering improved performance and power efficiency over previous generations.
  • 8Gb Density: Provides a substantial memory capacity of 8 Gigabits in a single chip.
  • High Bandwidth: Enables fast data transfer rates, enhancing overall system performance.
  • Low Voltage Operation: Operates at a low voltage (typically 1.2V) for reduced power consumption.
  • Advanced Packaging: Utilizes advanced packaging techniques for improved thermal and electrical performance.

Benefits

  • Enhanced System Performance: Improves application responsiveness and reduces latency due to high data transfer speeds.
  • Increased Memory Capacity: Allows for the execution of memory-intensive applications and the handling of large datasets.
  • Reduced Power Consumption: Low voltage operation minimizes power consumption, leading to energy savings and longer battery life in portable devices.
  • Reliable Operation: Provides stable and reliable performance in demanding environments.
  • Future-Proofing: DDR4 is a widely adopted memory standard, ensuring compatibility with future systems and technologies.

Technical Specifications

While specific parameters such as clock speeds, timings, and exact voltage levels may vary depending on the specific binning and configuration, typical DDR4 specifications apply. Please consult the manufacturer's datasheet for the precise specifications relevant to the K4A8G165WC-BCPB part number.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess