EN
  • EN
  • DE

SQJ970EP-T1-GE3

Part No SQJ970EP-T1-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192753-SQJ970EP-T1-GE3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQJ970EP-T1-GE3 CAD Model

Description

The SQJ970EP-T1-GE3 is a 100 V, N-Channel Power MOSFET manufactured by Vishay. This MOSFET is designed for high-efficiency power switching applications. It leverages advanced trench MOSFET technology to achieve low on-resistance (RDS(on)) and gate charge (Qg), which minimizes power losses and maximizes efficiency in power conversion circuits. The device is available in a PowerPAK® SO-8 single package, providing excellent thermal performance and efficient use of board space.

Applications

  • Synchronous Rectification in AC-DC and DC-DC converters
  • Primary Side Switching in isolated converters
  • Load Switching
  • Motor Control
  • Battery Management Systems

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses for improved efficiency in power conversion.
  • Low Gate Charge (Qg): Minimizes switching losses at high frequencies.
  • Trench MOSFET Technology: Enables high cell density and efficient current handling.
  • PowerPAK® SO-8 Single Package: Provides excellent thermal performance and compact size for space-constrained designs.
  • 100% Rg Tested: Ensures gate ruggedness and reliability for stable operation.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental standards and regulations.

Benefits

  • High Efficiency Power Conversion: Low RDS(on) and Qg minimize power losses, resulting in higher efficiency in switching applications.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation, simplifying thermal management and cooling requirements.
  • Compact System Design: The PowerPAK® SO-8 package enables smaller, more compact designs with increased power density.
  • Improved Reliability: Rugged design and 100% Rg testing ensure stable and reliable performance under various operating conditions.
  • Environmentally Friendly: Lead-free and halogen-free construction reduces environmental impact and promotes sustainability.

Additional Details

The SQJ970EP-T1-GE3 has a continuous drain current (ID) rating that depends on the specific operating conditions and thermal management employed. The gate-source voltage (VGS) rating is typically ±20V. This device is designed for surface mount assembly and is supplied in tape and reel packaging for automated manufacturing processes. It is commonly used in applications requiring high efficiency, compact size, and robust performance, such as power adapters, server power supplies, and battery-powered equipment.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6990 $50.9700
75+ $1.3941 $104.5575
115+ $1.3505 $155.3075
155+ $1.3070 $202.5850
200+ $1.2634 $252.6800
265+ $1.1327 $300.1655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess