EN
  • EN
  • DE

SQJ844EP-T1-GE3

Part No SQJ844EP-T1-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 192749-SQJ844EP-T1-GE3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQJ844EP-T1-GE3 CAD Model

Description

The SQJ844EP-T1-GE3 is a 60 V, N-Channel Power MOSFET from Vishay. It is specifically engineered for high-efficiency power switching and load management. Utilizing advanced trench MOSFET technology, it achieves a low on-resistance (RDS(on)) and minimal gate charge, significantly reducing power losses and optimizing efficiency in power conversion circuits. Packaged in a compact PowerPAK® SO-8 single configuration, it delivers exceptional thermal performance and efficient board space utilization.

Applications

  • Synchronous Rectification in DC-DC converters
  • Primary Side Switching in Isolated DC-DC converters
  • Load Switching applications
  • Motor Control
  • Battery Management Systems

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, increasing overall efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, especially at high frequencies.
  • Trench MOSFET Technology: Provides high cell density and efficient current handling.
  • PowerPAK® SO-8 Single Package: Offers excellent thermal performance in a small footprint.
  • 100% Rg Tested: Ensures gate ruggedness and reliability for stable operation.
  • Lead (Pb)-free and Halogen-free: Complies with environmental regulations and standards.

Benefits

  • High Efficiency Power Conversion: Low RDS(on) and Qg minimize power losses, maximizing efficiency in power conversion applications.
  • Reduced Heat Dissipation: Lower power losses translate to less heat generation, simplifying thermal management and cooling requirements.
  • Compact System Design: The PowerPAK® SO-8 package allows for smaller, more compact designs with high power density.
  • Enhanced Reliability: Rugged design and 100% Rg testing ensure stable and reliable performance even under demanding conditions.
  • Environmentally Compliant: Lead-free and halogen-free materials reduce environmental impact.

Additional Details

The SQJ844EP-T1-GE3 is rated for a specific continuous drain current (ID) that depends on the operating conditions and thermal management. The gate-source voltage (VGS) rating is typically ±20V. It's designed for surface mount assembly and supplied in tape and reel for automated manufacturing. It is frequently utilized in applications where space is limited and high efficiency is critical, such as portable devices, power adapters, and server power supplies.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4819 $68.8914
13+ $9.4213 $122.4769
19+ $9.1268 $173.4092
27+ $8.8323 $238.4721
34+ $8.5378 $290.2852
46+ $7.6542 $352.0932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess