EN
  • EN
  • DE

SQD23N06-31L

Part No SQD23N06-31L
Manufacturer Vishay
Catalog Electronic Wholesale
Description Automotive N-Channel 60 V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258496-SQD23N06-31L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQD23N06-31L CAD Model

Description

The SQD23N06-31L is an N-Channel power MOSFET manufactured by Vishay Siliconix. It is designed for high-efficiency switching applications, offering a good balance between on-resistance and gate charge. This MOSFET is commonly used in various power management and motor control applications.

Applications

  • DC-DC Converters: Suitable for use in DC-DC converters for voltage regulation and power management.
  • Load Switching: Used in load switching applications for controlling power to various loads.
  • Motor Control: Employed in motor control circuits for switching and controlling motor speed and torque.
  • Power Supplies: Can be used in power supply circuits for efficient power switching.
  • LED Lighting: Used in LED lighting applications for controlling LED brightness and power.

Features

  • Low On-State Resistance (Rds(on)): Minimizes conduction losses, improving efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, further enhancing efficiency.
  • Fast Switching Speed: Enables high-frequency operation, improving performance in switching applications.
  • Avalanche Rated: Can withstand avalanche breakdown, enhancing reliability.
  • Lead-Free Package: Complies with environmental regulations.

Benefits

  • High Efficiency: Low Rds(on) and Qg reduce power losses, resulting in higher efficiency and lower operating temperatures.
  • Improved Performance: Fast switching speed enables high-frequency operation, improving overall system performance.
  • Increased Reliability: Avalanche rating enhances robustness and reliability in demanding applications.
  • Simplified Design: Can be driven by standard gate drive circuits, simplifying design.
  • Environmentally Friendly: Lead-free package reduces environmental impact.

Additional Details

The SQD23N06-31L typically comes in a TO-252 or similar surface-mount package. Proper heat sinking is essential to manage power dissipation, especially in high-current applications. Gate resistor selection is important for optimizing switching speed and minimizing ringing. Consult the datasheet for detailed specifications, thermal characteristics, gate drive requirements, and application guidelines.

You May Also Be Interested in

Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Lowest to $50.4238
Samsung
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Lowest to $2.5606
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Silergy Corp
Need more? Email Us
Toko America Inc.
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess