EN
  • EN
  • DE

SQD15N06-42L

Part No SQD15N06-42L
Manufacturer Vishay
Catalog Electronic Wholesale
Description Automotive N-Channel 60 V (D-S) 175 °C MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1258494-SQD15N06-42L
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SQD15N06-42L CAD Model

Description

The SQD15N06-42L is an N-Channel MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. This MOSFET offers a low on-resistance and fast switching speeds, making it suitable for a wide range of uses.

Applications:

  • DC-DC converters
  • Power management in portable devices
  • Motor control circuits
  • Load switching
  • Synchronous rectification

Features:

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast switching speed: Reduces switching losses and allows for higher frequency operation.
  • Logic level gate drive: Enables direct drive from logic circuits.
  • Avalanche rated: Ensures robustness against voltage transients.
  • Halogen-free according to IEC 61249-2-21 definition

Benefits:

  • Improved energy efficiency: Low RDS(on) reduces power dissipation.
  • Reduced heat generation: Efficient operation leads to lower operating temperatures.
  • Simplified design: Logic level gate drive simplifies interfacing with control circuitry.
  • Enhanced reliability: Avalanche rating provides protection against voltage spikes.
  • Environmentally Friendly: Halogen-free construction adheres to environmental standards.

Additional Details:

The SQD15N06-42L has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating of 15A. The on-resistance (RDS(on)) is typically 42 mΩ at a gate-source voltage (VGS) of 10V. It is available in a PowerPAK® SO-8 package, which offers excellent thermal performance and a small footprint. The gate threshold voltage is typically between 1V and 3V. The device is compliant with RoHS standards.

You May Also Be Interested in

Spansion
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Panasonic
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Samsung
Need more? Email Us
ON Semiconductor
Need more? Email Us
Silergy Corp
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess