EN
  • EN
  • DE

SOMC1601103GR61

Part No SOMC1601103GR61
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191846-SOMC1601103GR61
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC1601103GR61 CAD Model

Description

The SOMC1601103GR61 is a thick film resistor network manufactured by Vishay. It is designed for surface mount applications where multiple resistors are needed in a compact space. The '103' indicates a resistance value of 10k Ohms (10 x 10^3 Ohms). The 'GR61' likely designates a specific tolerance and packaging code.

Applications:

  • Voltage Dividers: Creates specific voltage levels for biasing or signal conditioning.
  • Current Limiting: Protects components from overcurrent conditions.
  • Pull-Up/Pull-Down Resistors: Defines logic states in digital circuits.
  • Feedback Resistors: Sets the gain in amplifier circuits.
  • Impedance Matching: Reduces signal reflections in transmission lines.

Features:

  • Surface Mount Design: Compact SOMC package allows for automated assembly.
  • Thick Film Technology: Provides stable and reliable resistance values.
  • Multiple Resistors: Contains multiple resistors within a single package, reducing component count.
  • 10k Ohm Resistance: Each resistor in the network has a value of 10k Ohms.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits:

  • Space Saving: Reduces board space requirements by integrating multiple resistors.
  • Improved Reliability: Thick film construction ensures consistent performance over time.
  • Simplified Assembly: Surface mount design allows for efficient automated assembly.
  • Cost Effective: Reduces component count and streamlines the assembly process.
  • Consistent Performance: Provides uniform resistance values across the network.

Additional Details:

The SOMC1601103GR61 resistor network comprises several 10k Ohm resistors integrated into a single SOMC package. The specific configuration (number of resistors and their connections) will vary depending on the exact variant. The power rating is specified per resistor and for the entire package. The operating temperature range is typically between -55°C and +125°C. The tolerance will affect the accuracy of the resistance value in the applications. It's crucial to adhere to recommended soldering techniques and reflow profiles during assembly to ensure reliable electrical connections and prevent component damage. The materials used are selected for their electrical and thermal properties, ensuring long-term performance and stability.

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 6.8 OHM 1206
Lowest to $0.0059
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Yageo
RES ARRAY 4 RES 30 OHM 1206 / 30 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Need more? Email Us
Vishay
RES NTWRK 2 RES 1K, 10K OHM
Lowest to $7.0899
Yageo
RES ARRAY 4 RES 270 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 68K OHM 1206
Lowest to $0.0066
Yageo
RES ARRAY 4 RES 220 OHM 1206
Lowest to $0.0102
Yageo
RES ARRAY 4 RES 220K OHM 1206
Lowest to $0.0052
Yageo
RES ARRAY 4 RES 2.4K OHM 1206
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess