EN
  • EN
  • DE

RT1404B7

Part No RT1404B7
Manufacturer CTS Resistor Products
Catalog Resistor Networks, Arrays
Description RESISTOR NETWORK SMD BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors - Resistor Networks, Arrays
Mfr CTS Resistor Products
Series ClearONE™
Package Bulk
Product Status Obsolete
Circuit Type Dual Terminator
Resistance (Ohms) 25
Tolerance ±1%
Number of Resistors 18
Number of Pins 36
Power Per Element 50mW
Temperature Coefficient ±200ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Applications DDR SDRAM
Mounting Type Surface Mount
Package / Case 36-LBGA
Supplier Device Package 36-BGA (9x4)
Size / Dimension 0.354" L x 0.157" W (9.00mm x 4.00mm)
Height - Seated (Max) 0.053" (1.34mm)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 661380-RT1404B7
Ultra Librarian 3D Model Ultra Librarian RT1404B7 CAD Model

Description

The 661380-RT1404B7 is a resistor network from the ClearONE™ series. It is designed for use in DDR SDRAM applications.

  • Packaging: Bulk format
  • Size: 0.354" L x 0.157" W (9.00mm x 4.00mm)
  • Seated Height: 0.053" (1.34mm)
  • Tolerance: ±1%
  • Temperature Coefficient: ±200ppm/°C
  • Resistance: 25 ohms
  • Circuit Type: Dual terminator
  • Resistors: 18
  • Pins: 36
  • Power per Element: 50mW
  • Mounting: Surface mountable
  • Package: 36-LBGA package
  • Operating Temperature: -55°C to 125°C
  • Manufacturer: CTS Resistor Products
  • Product Status: Obsolete

You May Also Be Interested in

Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Vishay
RES ARRAY 9 RES 10K OHM 10SIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess