EN
  • EN
  • DE

SOMC-1601 10K

Part No SOMC-1601 10K
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191840-SOMC-1601 10K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC-1601 10K CAD Model

Description

The SOMC-1601 10K is a thick film resistor network manufactured by Vishay. This component is designed for surface mount technology (SMT) applications, offering a compact and efficient solution for implementing multiple resistors in electronic circuits. The 10K designation indicates a resistance value of 10 kilo-ohms for each resistor within the network.

Applications:

  • Voltage Dividers: Used to create precise voltage levels in electronic circuits.
  • Current Limiting: Protects components from excessive current flow.
  • Pull-Up and Pull-Down Resistors: Used in digital logic circuits to define logic states.
  • Feedback Resistors: Used in amplifier circuits to control gain and stability.
  • Impedance Matching: Used to match impedance in transmission lines to minimize signal reflections.

Features:

  • Surface Mount Package: Allows for automated assembly and reduces board space requirements.
  • Thick Film Technology: Provides stable and reliable resistance values over a wide range of operating conditions.
  • Multiple Resistors in One Package: Reduces component count and simplifies circuit layout.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.
  • High Precision: Offers tight tolerance for accurate resistance values.

Benefits:

  • Space Saving: Integrates multiple resistors into a single component, minimizing board size and complexity.
  • Improved Reliability: Thick film construction ensures stable performance even under harsh conditions.
  • Simplified Assembly: Surface mount design allows for automated placement and soldering processes.
  • Cost Effective: Reduces component count and assembly time, leading to lower overall system cost.
  • Precise Resistance Values: Enables accurate circuit performance and minimizes variations.

Additional Details:

The SOMC-1601 10K resistor network consists of multiple resistors, each with a resistance value of 10 kilo-ohms. The specific configuration (number of resistors and their connection) can vary depending on the exact part number and application. The power rating of the resistor network is typically specified for each individual resistor and for the entire package. The operating temperature range typically falls between -55°C and +125°C. The tolerance of the resistance values will affect the precision of the circuit in which it is used. Appropriate soldering techniques and reflow profiles should be followed during assembly to ensure proper adhesion and electrical contact. The materials used in the resistor network are chosen for their electrical and thermal properties to ensure long-term reliability and performance.

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
KOA Speer
4 ±5% 10kΩ 62.5mW ±200ppm/℃ 0402x4 Resistor Networks, Arrays RoHS
Lowest to $0.2933
Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Bourns Inc.
RES ARRAY 4 RES 470 OHM 1206
Lowest to $0.0497
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess