EN
  • EN
  • DE

SMM02040E6200BB300

Part No SMM02040E6200BB300
Manufacturer Vishay
Catalog Chip Resistor - Surface Mount
Description RES 620 OHM 0.1% 1/4W MELF 0204
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 36 Weeks
Features 620 Ohms ±0.1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film
Manufacturer Vishay
Series SMM0204
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Package MELF, 0204
Case / Package Mini MELF
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.21.0040
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934375-SMM02040E6200BB300
Ultra Librarian 3D Model Ultra Librarian SMM02040E6200BB300 CAD Model

Description

The Vishay SMM02040E6200BB300 is a precision thin film resistor designed for applications requiring high stability, low noise, and tight tolerance. This resistor is commonly used in circuits where accuracy is critical and provides excellent performance over a wide range of operating conditions.

Applications:

  • Measurement and Instrumentation: Precision circuits in test and measurement equipment.
  • Medical Electronics: Applications requiring high reliability and stable resistance values.
  • Audio Equipment: High-end audio amplifiers and signal processing.
  • Industrial Control Systems: Feedback circuits and sensor interfaces.
  • Aerospace and Defense: Critical circuits in aerospace and defense systems.

Features:

  • Resistance Value: 620 Ω (620 Ohms).
  • Tolerance: ±0.1%.
  • Temperature Coefficient of Resistance (TCR): ±15 ppm/°C.
  • Power Rating: 0.25W (1/4 Watt).
  • Thin Film Technology: Provides excellent stability and low noise characteristics.
  • 0204 Case Size: Standard 0204 SMD package for easy surface-mount assembly.
  • Operating Temperature Range: Wide operating temperature range for diverse applications.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • High Precision: Very tight tolerance (±0.1%) ensures accurate resistance values.
  • Excellent Stability: Thin film technology offers stable performance over time and temperature.
  • Low Temperature Coefficient: Minimizes resistance changes due to temperature variations.
  • Compact Size: 0204 package provides a small footprint for space-constrained designs.
  • Reliable Performance: High-quality construction ensures reliable operation in demanding environments.

Additional Details:

The SMM02040E6200BB300 resistor's thin film construction provides excellent long-term stability and low noise, making it suitable for sensitive analog circuits. Its small size and surface-mount design simplify PCB layout and assembly. The device meets stringent industry standards for performance and reliability. This resistor is ideal for applications where minimizing resistance drift and noise is paramount.

Vishay's thin film resistors are known for their superior performance and robust construction, making them a reliable choice for a variety of precision applications. The resistor is designed to withstand harsh environmental conditions and provide consistent performance over its lifespan.

You May Also Be Interested in

Yageo
RES SMD 2 OHM 1% 1/10W 0603
Lowest to $0.0052
Yageo
RES SMD 301K OHM 1% 1/10W 0603
Need more? Email Us
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105
Vishay
RES SMD 20 OHM 1% 1/3W 0603
Lowest to $0.0745
Panasonic
RES SMD 200 OHM 0.1% 1/4W 1206
Lowest to $0.4512
Rohm Semiconductor
RES SMD 120 OHM 1% 1/8W 0805
Lowest to $0.0431
Bourns Inc.
RES SMD 30 OHM 1% 25W DPAK
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess