EN
  • EN
  • DE
  • IT

SML4752HE3/5A

Part No SML4752HE3/5A
Manufacturer Vishay
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Vishay General Semiconductor - Diodes Division
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±10%
Power - Max 1 W
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 25.1 V
Temperature Range - Operating 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMA)
Base Product Number SML4752
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279264-SML4752HE3/5A
Ultra Librarian 3D Model Ultra Librarian SML4752HE3/5A CAD Model

Description

The SML4752HE3/5A is a surface-mount Zener diode manufactured by Vishay. It is designed for voltage regulation and transient voltage suppression across various electronic applications. This Zener diode maintains a stable voltage when reverse biased, making it ideal for protecting sensitive components from voltage spikes and surges. Its compact size and robust construction are well-suited for modern, high-density circuit designs.

Applications

  • Voltage Regulation: Used in circuits to provide a stable voltage reference, ensuring consistent operation of other components.
  • Transient Voltage Suppression (TVS): Protects electronic circuits from transient voltage events, such as electrostatic discharge (ESD) and inductive load switching.
  • Overvoltage Protection: Prevents damage to integrated circuits (ICs), microcontrollers, and op-amps due to overvoltage conditions.
  • Clamping Circuits: Limits voltage levels to a predefined range, preventing signal distortion and potential component failure.
  • Signal Line Protection: Shields communication and data transmission lines from voltage spikes and surges.
  • Power Supply Protection: Ensures stable power supply outputs by suppressing voltage transients and providing consistent regulation.

Features

  • Surface Mount Package: Designed for surface mount technology (SMT), enabling compact and efficient board layouts.
  • Precise Zener Voltage: Offers a tightly controlled Zener voltage for accurate voltage regulation and protection.
  • Low Leakage Current: Minimizes power loss and improves overall circuit efficiency.
  • Fast Response Time: Quickly responds to transient voltage events, providing effective and immediate protection.
  • High Surge Capability: Withstands high surge currents, ensuring reliable performance under transient conditions.
  • RoHS Compliant: Meets Restriction of Hazardous Substances (RoHS) standards, making it environmentally friendly.

Benefits

  • Reliable Voltage Regulation: Provides a stable voltage reference, enhancing the performance and reliability of electronic circuits.
  • Effective Transient Protection: Safeguards sensitive components from damage caused by transient voltage events and surges.
  • Space-Saving Design: Compact surface mount package enables high-density circuit layouts, reducing board size requirements.
  • Energy Efficient: Low leakage current minimizes power consumption, improving energy efficiency.
  • Easy Implementation: Simple to integrate into various circuit designs with minimal external components required.
  • Environmentally Responsible: RoHS compliance ensures environmentally safe manufacturing and disposal.

Additional Details

The SML4752HE3/5A features a specific Zener voltage (Vz), reverse leakage current (Ir), and forward voltage (Vf). It is designed to operate within a defined temperature range. Careful PCB layout practices should be followed to reduce inductance and improve transient voltage suppression performance. The datasheet contains comprehensive electrical characteristics, thermal resistance specifications, and recommended soldering practices. It is supplied in tape and reel packaging for automated assembly processes.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess