The SMF43A-GS08 is a surface mount Transient Voltage Suppressor (TVS) diode manufactured by Vishay. This component is designed to protect sensitive electronic devices from voltage transients induced by ESD (Electrostatic Discharge), EFT (Electrical Fast Transients), and lightning surges. The small form factor and excellent clamping capabilities make it suitable for a wide range of applications where board space is limited and transient protection is crucial.
Applications:
- I/O Port Protection
- Data Line Protection
- Power Supply Protection
- Handheld Devices
- Consumer Electronics
Features:
- Surface Mount SOD-123FL Package
- Low Profile
- Unidirectional Configuration
- Fast Response Time (Typically less than 1 ps)
- Glass Passivated Junction
- Excellent Clamping Capability
- RoHS Compliant
Benefits:
- Effective Overvoltage Protection: Protects sensitive electronic components from damage due to voltage transients.
- Compact Size: The small SOD-123FL package allows for easy integration into space-constrained designs.
- High Reliability: The glass passivated junction ensures stable and consistent performance over time.
- Fast Response Time: Quickly clamps voltage spikes, preventing them from reaching and damaging downstream circuitry.
- Cost-Effective Solution: Provides a reliable and affordable means of protecting electronic systems from overvoltage events.
Additional Details:
The SMF43A-GS08 has a standoff voltage (Vrwm) of 43V and a peak pulse power dissipation of 200W. It operates within a temperature range of -65°C to +150°C. The device is designed to meet industry standards for surge protection and reliability. The 'GS08' suffix indicates that the part is lead-free and RoHS compliant. Vishay is a well-known and trusted manufacturer of semiconductor devices. The unidirectional configuration means the device only conducts when the voltage exceeds the breakdown voltage in one direction, offering focused protection against positive voltage transients. Its small size, robust performance, and compliance with environmental standards make it a popular choice for various circuit protection applications.