EN
  • EN
  • DE

SMBJ20CA-E3/55

Part No SMBJ20CA-E3/55
Manufacturer Vishay
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190664-SMBJ20CA-E3/55
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMBJ20CA-E3/55 CAD Model

Description

The SMBJ20CA-E3/55 is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This device is part of the SMBJ series, known for its compact size and robust performance in safeguarding circuits from overvoltage conditions.

Applications:

  • Protection of I/O Interfaces: Used to protect data lines and communication ports from ESD and electrical overstress (EOS).
  • Automotive Electronics: Employed in automotive systems to guard against voltage surges and transients.
  • Industrial Equipment: Protects sensitive components in industrial control systems and machinery.
  • Power Supplies: Provides overvoltage protection in various power supply units.
  • Consumer Electronics: Safeguards electronic devices such as televisions, set-top boxes, and audio equipment.

Features:

  • Unidirectional and Bidirectional Options: Available in both unidirectional and bidirectional configurations to suit different application requirements.
  • Low Clamping Voltage: Offers a low clamping voltage to provide effective protection against voltage transients.
  • Fast Response Time: Responds quickly to transient events, ensuring minimal impact on protected circuitry.
  • High Surge Capability: Capable of withstanding high surge currents, making it suitable for harsh environments.
  • SMB Package: Compact SMB (DO-214AA) package for efficient board space utilization.
  • Glass passivated junction High reliability.

Benefits:

  • Enhanced System Reliability: Protects sensitive electronic components from damage due to voltage transients, improving overall system reliability.
  • Reduced Downtime: Minimizes equipment downtime by preventing failures caused by overvoltage events.
  • Cost Savings: Reduces the need for costly repairs and replacements by safeguarding electronic systems from damage.
  • Improved Safety: Enhances safety by preventing electrical hazards associated with overvoltage conditions.
  • Compliance with Standards: Helps meet regulatory requirements related to surge protection and ESD immunity.

Additional Details:

The SMBJ20CA-E3/55 has a standoff voltage of 20V. It has a peak pulse power dissipation of 600W at 10/1000µs waveform. The operating temperature range is typically from -55°C to +150°C. The 'E3' suffix indicates compliance with RoHS standards for environmental protection. This TVS diode is designed for surface mounting and comes in a standard SMB package. The 'CA' designation specifies that it is a bidirectional TVS diode.

You May Also Be Interested in

Diodes Incorporated
GENERAL PROTECTION PP SOD323 T&R
Lowest to $0.8797
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess