The SMBJ18CA-GSI is a Transient Voltage Suppressor (TVS) diode manufactured by Vishay. It is designed to protect sensitive electronic components from voltage transients induced by inductive load switching and lightning events. It's part of the SMBJ series, known for its compact size and high surge capability. The 'CA' indicates a bidirectional device and the '-GSI' likely denotes specific packaging or production variations.
Applications:
- Protection of sensitive electronic equipment
- I/O ports
- Data lines
- VCC bus
- Telecom
Features:
- Bidirectional TVS Diode
- Surface Mount SMB package
- Low profile
- Excellent clamping capability
- High surge capability: 600 W peak pulse power (tp = 10/1000 μs)
- Low incremental surge resistance
- Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
- AEC-Q101 qualified available
Benefits:
- Provides robust protection against voltage transients
- Enhances system reliability and reduces downtime
- Easy to integrate into circuit designs
- Compact size allows for use in space-constrained applications
- Compliant with industry standards for surge protection
Additional Details:
The SMBJ18CA-GSI has a reverse standoff voltage of 18 V. The “CA” suffix indicates a bidirectional TVS diode. Bidirectional TVS diodes are used in applications where the polarity of the transient voltage is unknown or can be either positive or negative. The SMBJ18CA-GSI is available in a SMB (DO-214AA) package. The device is RoHS compliant. Operating temperature ranges from -55 °C to +150 °C. The '-GSI' likely refers to a specific plating, lead finish, or manufacturing process and should be verified with the official Vishay datasheet for complete details.