EN
  • EN
  • DE

SIP4282DVP3-T1GE3

Part No SIP4282DVP3-T1GE3
Manufacturer Vishay
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 PWRPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Manufacturer Vishay
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Family Name SIP4282
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIP4282DVP3-T1GE3CT, SIP4282DVP3-T1GE3-ND, SIP4282DVP3-T1GE3TR, SIP4282DVP3-T1GE3DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895023-SIP4282DVP3-T1GE3
Ultra Librarian 3D Model Ultra Librarian SIP4282DVP3-T1GE3 CAD Model

Description

The SIP4282DVP3-T1GE3 is a high-efficiency, current-limited P-channel MOSFET power switch from Vishay. This device is designed to protect electronic circuits from overcurrent and short-circuit conditions. It integrates a P-channel MOSFET, control circuitry, and protection features into a small package, providing a compact and reliable solution for power distribution and protection.

Applications

  • USB power distribution
  • Hot-swap applications
  • Power supply protection
  • Notebook computers
  • Solid state drives (SSDs)
  • Tablets and mobile devices

Features

  • Integrated P-channel MOSFET: Reduces component count and simplifies design.
  • Adjustable current limit: Allows customization of the overcurrent protection threshold.
  • Overcurrent protection: Protects the load and power source from excessive current draw.
  • Short-circuit protection: Provides robust protection against short-circuit events.
  • Thermal shutdown: Prevents damage from overheating.
  • Reverse current blocking: Prevents current flow from the output to the input.
  • Small footprint: Available in compact packages for space-constrained applications.

Benefits

  • Enhanced circuit protection: Prevents damage from overcurrent, short-circuit, and thermal overload.
  • Increased system reliability: Robust protection features improve overall system reliability and uptime.
  • Simplified design: Integrated solution reduces component count and simplifies PCB layout.
  • Adjustable protection threshold: Allows customization to meet specific application requirements.
  • Space saving: Small footprint enables use in compact devices.

Technical Specifications

The SIP4282DVP3-T1GE3 features an adjustable current limit, typically set by an external resistor. It operates over a wide input voltage range and provides fast response to overcurrent and short-circuit conditions. The device includes a thermal shutdown feature to protect itself from overheating. The reverse current blocking capability prevents current from flowing back into the source when the output voltage is higher than the input voltage. It's typically available in a space-saving package like a PowerPAK or similar, suitable for surface mount assembly. It's crucial to refer to the official datasheet for detailed specifications, including voltage and current ratings, thermal characteristics, and application guidelines, to ensure proper and safe usage of this component.

You May Also Be Interested in

Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3733 $57.8615
380+ $0.3063 $116.3940
585+ $0.2968 $173.6280
805+ $0.2873 $231.2765
1,040+ $0.2777 $288.8080
1,395+ $0.2489 $347.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess