EN
  • EN
  • DE

SIP4282DNP3-T1-GE3

Part No SIP4282DNP3-T1-GE3
Manufacturer Vishay
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Win Source Part Number 190226-SIP4282DNP3-T1-GE3
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SIP4282DNP3-T1-GE3 CAD Model

Description

The Vishay SIP4282DNP3-T1-GE3 is a current-limited power switch designed to protect electronic circuits from overcurrent and short-circuit conditions. It provides a robust and reliable solution for power distribution and control in a variety of applications.

Applications:

  • USB Power Distribution: Protects USB ports from overcurrent conditions caused by faulty devices.
  • Hot-Swap Applications: Limits inrush current during hot-swapping to prevent system disturbances.
  • Power Supplies: Provides overcurrent protection for power supplies in various electronic devices.
  • Industrial Equipment: Protects industrial control systems from damage due to overcurrent or short circuits.
  • Automotive Systems: Protects automotive electronics from overcurrent conditions.

Features:

  • Adjustable Current Limit: Allows users to set the maximum current allowed through the switch.
  • Overcurrent Protection: Automatically shuts off the switch when the current exceeds the set limit.
  • Short-Circuit Protection: Protects against short-circuit conditions by quickly shutting off the switch.
  • Thermal Shutdown: Protects the device from overheating by shutting off the switch when the temperature exceeds a safe level.
  • Reverse Blocking: Prevents current from flowing back into the power source.

Benefits:

  • Circuit Protection: Protects sensitive electronic circuits from damage due to overcurrent or short circuits.
  • Improved Reliability: Reduces the risk of system failures caused by power-related issues.
  • Simplified Design: Integrates multiple protection features into a single device.
  • Increased Safety: Protects users from electrical hazards caused by faulty devices.
  • Reduced Downtime: Prevents system downtime caused by power-related failures.

Additional Details:

The SIP4282DNP3-T1-GE3 is available in a PowerPAK® SC-70 package. It features an adjustable current limit, allowing designers to customize the protection level for their specific application. The device also includes thermal shutdown protection, which prevents damage from overheating. The input voltage range typically spans from 2.7V to 5.5V, making it suitable for many applications. The specific current limit range and other parameters are detailed in the datasheet. This current-limited power switch is designed to enhance the reliability and safety of electronic systems by providing robust overcurrent and short-circuit protection.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess