EN
  • EN
  • DE

SIHLZ44STRR-GE3

Part No SIHLZ44STRR-GE3
Manufacturer Vishay
Catalog OEM Parts ( S )
Description SIHLZ44STRR-GE3 N-channel MOSFET Transistor; 50 A; 60 V; 2+Tab-Pin TO-263
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1028564-SIHLZ44STRR-GE3
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIHLZ44STRR-GE3 CAD Model

Description

The SIHLZ44STRR-GE3 is a power MOSFET manufactured by Vishay Semiconductors. It is designed for high-efficiency switching applications. This MOSFET is suitable for use in applications such as DC-DC converters, motor drives, and power supplies where low on-resistance and efficient power handling are required.

Applications

  • DC-DC Converters: Used in DC-DC converters to provide efficient voltage regulation for various electronic devices.
  • Motor Drives: Used in motor drive circuits for controlling the speed and torque of electric motors.
  • Power Supplies: Implemented in power supply circuits for efficient power conversion and management.
  • Lighting Control: Utilized in lighting control systems to regulate the brightness of LED lighting.
  • Battery Management Systems: Incorporated into battery management systems to control charging and discharging processes.

Features

  • Low On-Resistance (RDS(on)): Features a low on-resistance, minimizing conduction losses and improving overall efficiency.
  • Fast Switching Speed: Provides fast switching speeds, reducing switching losses and enhancing performance in high-frequency applications.
  • Logic-Level Gate Drive: Designed for logic-level gate drive, simplifying interfacing with microcontrollers and other logic devices.
  • Avalanche Energy Rated: Avalanche energy rated, offering enhanced robustness and reliability under transient voltage conditions.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance contributes to high efficiency in power conversion applications.
  • Reduced Power Loss: Minimizes power loss due to conduction and switching, reducing heat dissipation.
  • Simplified Circuit Design: Logic-level gate drive simplifies circuit design and reduces the need for external gate drivers.
  • Improved Reliability: Avalanche rating ensures reliable operation under transient voltage conditions.
  • Environmentally Friendly: Lead (Pb)-free and Halogen-free construction promotes environmental sustainability.

Additional Details

The SIHLZ44STRR-GE3 has a drain-source voltage (VDS) rating of 60V and a continuous drain current (ID) rating that is dependent on the case temperature. The device is commonly packaged in a TO-263 (D2PAK) package for surface mount assembly. It is important to refer to the manufacturer's datasheet for detailed electrical characteristics, thermal specifications, and application guidelines to ensure proper implementation and performance.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess