EN
  • EN
  • DE

SIHG47N60S

Part No SIHG47N60S
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190207-SIHG47N60S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIHG47N60S CAD Model

Description

The SIHG47N60S is a 600V N-Channel MOSFET from Vishay, designed for high-power, high-efficiency switching applications. It leverages Vishay's advanced Super Junction technology to achieve low on-resistance (RDS(on)) and gate charge (Qg), resulting in minimized power losses and enhanced thermal performance.

Applications:

  • Switched-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • High-Voltage DC-DC Converters
  • Motor Drives
  • Induction Heating

Features:

  • 600V Drain-Source Voltage (VDS): Suitable for high-voltage power systems.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses for higher efficiency.
  • Low Gate Charge (Qg): Reduces switching losses, enabling faster switching speeds.
  • Fast Body Diode: Enhances switching performance and reduces reverse recovery losses.
  • Avalanche Rated: Robust design to withstand transient voltage spikes.
  • Temperature Range: Operates reliably over a wide temperature range.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • High Efficiency: Low RDS(on) and Qg contribute to reduced power dissipation and improved energy efficiency.
  • Enhanced Thermal Performance: Optimized design minimizes heat generation and allows for efficient heat dissipation.
  • Increased System Reliability: Avalanche rating provides robustness against voltage transients, ensuring reliable operation.
  • Compact Design: High power density enables smaller and more efficient system designs.
  • Simplified Design: Easy to integrate into various power electronic circuits.
  • Environmentally Friendly: RoHS compliance ensures environmentally responsible operation.

Additional Details:

The SIHG47N60S typically features a continuous drain current (ID) of around 47A, depending on the case temperature. Its low RDS(on) and Qg values are key differentiators, allowing for significant power savings. This device is typically packaged in a TO-247 package, providing excellent thermal performance and facilitating efficient heat sinking. The MOSFET's fast body diode improves switching efficiency and reduces noise in high-frequency applications. It is designed to minimize ringing and overshoot during switching transitions for more stable and reliable operation.

This Vishay MOSFET is a suitable choice for applications demanding high efficiency, reliability, and power density. Its combination of low on-resistance, fast switching characteristics, and robust design makes it well-suited for a wide variety of power conversion and control systems.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1190 $60.7140
14+ $8.3021 $116.2294
22+ $8.0434 $176.9548
30+ $7.7835 $233.5050
39+ $7.5237 $293.4243
52+ $6.7464 $350.8128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess