EN
  • EN
  • DE

SIHG22N60S-E3

Part No SIHG22N60S-E3
Manufacturer Vishay
Catalog FETs - Single
Description MOSFET N-CH 600V 22A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Standard Package 25
Category Discrete Semiconductor Products
Family FETs - Single
Packaging Bulk
FET Type MOSFET N-Channel Metal Oxide
FET Feature Standard
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) @ 25°C 22A (Tc)
Rds On (Max) @ Id Vgs 190 mOhm @ 11A 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) @ Vgs 110nC @ 10V
Input Capacitance (Ciss) @ Vds 5620pF @ 25V
Power - Max 250W
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Device Package TO-247AC
Catalog N-Channel Standard FETs
Win Source Part Number 064639-SIHG22N60S-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SIHG22N60S-E3 CAD Model

Description

The SIHG22N60S-E3 is a 600V N-Channel MOSFET from Vishay Siliconix, designed for high-efficiency power switching applications. Part of Vishay's Super Junction MOSFET family, it features a low on-resistance (RDS(on)) and a fast body diode, which minimize power losses and improve overall system efficiency.

Applications:

  • Switched-Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC)
  • Uninterruptible Power Supplies (UPS)
  • Lighting Ballasts
  • Solar Inverters
  • Motor Drives

Features:

  • 600V Drain-Source Voltage (VDS): Suitable for high-voltage applications.
  • Low On-Resistance (RDS(on)): Reduces conduction losses, enhancing efficiency.
  • Fast Body Diode: Improves switching performance and reduces reverse recovery losses.
  • Low Gate Charge (Qg): Minimizes switching losses.
  • Avalanche Rated: Robust design for handling voltage transients.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
  • Halogen-Free: Meets halogen-free requirements for environmental safety.

Benefits:

  • High Efficiency: Low RDS(on) and Qg result in reduced power dissipation.
  • Improved Thermal Performance: Optimized design minimizes heat generation.
  • Enhanced System Reliability: Avalanche rating provides robustness against voltage transients.
  • Smaller System Size: High power density allows for compact designs.
  • Simplified Design: Easy to integrate into various power electronic circuits.
  • Environmentally Friendly: RoHS and halogen-free compliance ensure environmental responsibility.

Additional Details:

The SIHG22N60S-E3 has a continuous drain current (ID) of up to 22A, depending on the case temperature. Its low RDS(on) is a key feature, contributing significantly to its high efficiency. The device is typically packaged in a TO-247 package, which provides excellent thermal dissipation capabilities, crucial for high-power applications. This MOSFET is designed with optimized gate charge characteristics to minimize switching losses at higher frequencies. Its fast body diode helps to improve the efficiency and reliability of bridge topologies and synchronous rectification applications.

This MOSFET is ideal for applications where high efficiency, reliability, and compact size are critical requirements. Its low on-resistance, fast switching characteristics, and robust design make it a suitable choice for a wide range of power conversion systems.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5350 $58.8150
22+ $5.3627 $117.9794
34+ $5.1940 $176.5960
46+ $5.0266 $231.2236
60+ $4.8591 $291.5460
80+ $4.3567 $348.5360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess