EN
  • EN
  • DE

SIC638CD-T-GE3

Part No SIC638CD-T-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837630-SIC638CD-T-GE3
Ultra Librarian 3D Model Ultra Librarian SIC638CD-T-GE3 CAD Model

Description

The SIC638CD-T-GE3 is a high-efficiency DrMOS (Driver MOSFET) power stage from Vishay. This integrated solution combines a synchronous buck gate driver with high-side and low-side MOSFETs in a compact package, optimizing performance in point-of-load (POL) applications. It is designed to deliver high current and efficiency, making it suitable for demanding applications such as servers, workstations, and high-end computing devices.

Applications

  • Point-of-Load (POL) Regulators: Used to provide regulated power to specific components in electronic systems.
  • Servers and Workstations: Provides efficient power conversion for CPUs, GPUs, and memory.
  • High-End Computing Devices: Suitable for powering processors and other critical components in advanced computing systems.
  • Networking Equipment: Used in routers, switches, and other networking devices for power management.
  • Gaming Laptops: Provides high-current power delivery for demanding graphics processing units.

Features

  • Integrated DrMOS Power Stage: Combines gate driver, high-side MOSFET, and low-side MOSFET in a single package.
  • High Efficiency: Optimized for efficient power conversion, reducing power loss and heat generation.
  • High Current Capability: Capable of delivering high current to meet the demands of modern processors and other components.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Compact Package: Small footprint allows for integration into space-constrained applications.
  • Thermal Protection: Protects the device from overheating and potential damage.

Benefits

  • Improved Efficiency: Integrated design and low on-resistance minimize power loss, leading to higher efficiency.
  • Enhanced Thermal Performance: Efficient power handling minimizes heat generation.
  • Simplified Circuit Design: Integrated design reduces the need for external components, simplifying the design process.
  • Compact Design: Small footprint enables compact circuit designs.
  • Reliable Operation: Designed for stable and reliable performance in various operating conditions.

Additional Details

The SIC638CD-T-GE3 features advanced control techniques to optimize switching performance and reduce switching losses. The device is designed to operate over a wide temperature range, ensuring reliable performance in different environments. It incorporates a thermal shutdown feature to protect against overheating and damage. The integrated design also reduces parasitic inductances, improving overall performance and reducing EMI. The SIC638CD-T-GE3 is an excellent choice for applications requiring high efficiency, high current capability, and compact size. It provides a complete power stage solution that simplifies design and improves system performance. The device is also RoHS compliant.

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess