EN
  • EN
  • DE

SI9730ABY-E3

Part No SI9730ABY-E3
Manufacturer Vishay
Catalog PMIC - Battery Management
Description IC BATT MFUNC LI-ION 2CELL 8SOIC / Battery Multi-Function Controller IC Lithium Ion 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Vishay Siliconix
Package Bulk
Product Status Obsolete
Function Multi-Function Controller
Battery Chemistry Lithium Ion
Number of Cells 2
Fault Protection Over Current, Under Voltage
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SI9730
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1253599-SI9730ABY-E3
Ultra Librarian 3D Model Ultra Librarian SI9730ABY-E3 CAD Model

Description

The SI9730ABY-E3 is a multi-function controller designed for lithium-ion batteries.

  • Package: 8-SOIC (0.154", 3.90mm Width)
  • Fault Protection: over current and under voltage
  • Operating Temperature Range: -25°C ~ 85°C (TA)
  • RoHS3 Compliant: Yes
  • Status: obsolete
  • ECCN: EAR99
  • Packaging: bulk
  • Standard Package: 500
  • Manufacturer: Vishay Siliconix

You May Also Be Interested in

Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess