EN
  • EN
  • DE

SI9422DY-T1

Part No SI9422DY-T1
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323214-SI9422DY-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9422DY-T1 CAD Model

Description

The SI9422DY-T1 is a P-Channel MOSFET from Vishay, meticulously designed for power management and load switching applications where high efficiency and a small form factor are paramount. This MOSFET excels in minimizing power loss during switching operations, thanks to its exceptionally low on-resistance, thereby contributing to significant improvements in overall system efficiency.

Applications:

  • Load Switching: Precisely controls power delivery to diverse loads within electronic circuits, optimizing energy consumption.
  • Power Management: Serves as a crucial component in DC-DC converters and sophisticated power regulation circuits, ensuring stable and efficient power conversion.
  • Battery Management Systems: Integral to the effective charging and discharging management in a wide array of battery-powered devices.
  • Portable Devices: Frequently integrated into smartphones, tablets, and laptops, owing to its compact dimensions and remarkable efficiency in managing power consumption.

Features:

  • P-Channel MOSFET Configuration: Offers a streamlined and efficient switching solution, specifically tailored for positive voltage rails, simplifying circuit design.
  • Ultra-Low On-Resistance (RDS(on)): Significantly minimizes power loss and reduces heat generation during operation, substantially enhancing overall efficiency and reliability.
  • Advanced TrenchFET® Power MOSFET Technology: Delivers exceptional current handling capabilities and high-speed switching performance, ensuring optimal operation across various conditions.
  • Compact Footprint: Housed in a miniature PowerPAK® SO-8 package, this MOSFET conserves valuable board space, enabling smaller and more densely packed electronic designs.
  • RoHS Compliance: Adheres to stringent environmental regulations, assuring safe and eco-friendly operation by eliminating hazardous substances.

Benefits:

  • Superior Efficiency: The remarkably low RDS(on) dramatically reduces power dissipation, leading to higher energy efficiency and reduced operational costs.
  • Optimized Design for Space-Constrained Environments: The compact package size enables seamless integration into applications where space is at a premium, facilitating the creation of smaller, lighter, and more portable products.
  • Unwavering Reliability: Vishay's rigorous quality assurance processes guarantee robust and dependable performance across a broad spectrum of operational environments.
  • Simplified Circuit Integration: The P-channel configuration simplifies the design of both load switching and advanced power management circuits, reducing complexity and component count.
  • Eco-Friendly Operation: Full RoHS compliance ensures that the product operates without the use of hazardous materials, aligning with global environmental standards.

Additional Details:

The SI9422DY-T1 typically exhibits a drain-source voltage (VDS) rating of -20V and a continuous drain current (ID) rating, which may vary based on specific operating conditions and ambient temperature. Its gate threshold voltage (VGS(th)) is precisely calibrated to ensure predictable and reliable switching performance. Encapsulated in the PowerPAK® SO-8 package, it offers exceptional thermal dissipation capabilities, promoting cooler and more efficient operation. This MOSFET is ideally suited for applications demanding a combination of high efficiency, minimal size, and unwavering reliability, making it a versatile choice for modern electronic designs. The "-T1" suffix denotes specific tape and reel packaging designed to facilitate automated assembly processes, ensuring efficient manufacturing and integration into high-volume production lines.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0178 $60.5340
70+ $1.6551 $115.8570
110+ $1.6043 $176.4730
150+ $1.5523 $232.8450
195+ $1.5003 $292.5585
260+ $1.3456 $349.8560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess