EN
  • EN
  • DE

SI9410DY-T1-E3

Part No SI9410DY-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 190172-SI9410DY-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9410DY-T1-E3 CAD Model

Description

The SI9410DY-T1-E3 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) from Vishay. This device is designed for a wide range of power management and load switching applications where efficiency and space are critical. Its low on-resistance (RDS(on)) minimizes power loss during switching, contributing to higher overall system efficiency.

Applications:

  • Load Switching: Used to efficiently switch power to various loads in electronic circuits.
  • Power Management: Integral in DC-DC converters and other power regulation circuits.
  • Battery Management Systems: Helps control charging and discharging in battery-powered devices.
  • Portable Devices: Commonly found in smartphones, tablets, and laptops due to its compact size and efficiency.

Features:

  • P-Channel MOSFET: Provides a convenient switching solution for positive voltage rails.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during operation, improving efficiency.
  • TrenchFET® Power MOSFET Technology: Offers excellent current handling capability and switching speed.
  • Small Footprint: Available in a compact PowerPAK® SO-8 package, saving valuable board space.
  • Halogen-Free and RoHS Compliant: Meets environmental regulations, ensuring safe and eco-friendly operation.

Benefits:

  • Improved Efficiency: Low RDS(on) reduces power dissipation, resulting in higher energy efficiency and lower operating costs.
  • Compact Design: The small package size allows for integration into space-constrained applications, enabling smaller and lighter end products.
  • Reliable Performance: Vishay's stringent quality control ensures robust and dependable operation in various environments.
  • Simplified Circuit Design: P-channel configuration simplifies the design of load switching and power management circuits.
  • Environmentally Friendly: RoHS compliance ensures that the product is free from hazardous substances.

Additional Details:

The SI9410DY-T1-E3 typically features a drain-source voltage (VDS) rating of -30V and a continuous drain current (ID) rating that can vary depending on the specific operating conditions and temperature. Its gate threshold voltage (VGS(th)) is carefully controlled to provide predictable switching behavior. The PowerPAK® SO-8 package provides excellent thermal performance, allowing for efficient heat dissipation. This MOSFET is well-suited for applications requiring high efficiency, compact size, and reliable performance.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess