EN
  • EN
  • DE

SI9181DQ-15-T1-E3

Part No SI9181DQ-15-T1-E3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Description Micropower 350-mA CMOS LDO Regulator With Error Flag/Power-On-Reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 323130-SI9181DQ-15-T1-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI9181DQ-15-T1-E3 CAD Model

Description

The SI9181DQ-15-T1-E3 is a P-Channel Power MOSFET manufactured by Vishay. It's designed for a wide range of power management and load switching applications where efficiency and space are critical. The device offers low on-resistance and fast switching characteristics, making it suitable for high-frequency and efficient power conversion.

Applications:

  • Load Switching: Used to control power to various loads, such as motors, relays, and lighting systems.
  • Power Management Circuits: Integrated into DC-DC converters, voltage regulators, and power supplies.
  • Battery Management Systems (BMS): Plays a role in battery charging, discharging, and protection circuits.
  • Portable Devices: Ideal for use in smartphones, tablets, laptops, and other battery-powered devices.
  • LED Lighting: Used to drive and control the brightness of LEDs in lighting applications.

Features:

  • P-Channel MOSFET: Offers simpler gate drive requirements for certain applications.
  • Low On-Resistance (RDS(on)): Minimizes power loss and increases overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Surface Mount Package: Compact footprint suitable for space-constrained designs.
  • TrenchFET® Power MOSFET: Utilizes advanced trench technology for improved performance.

Benefits:

  • High Efficiency: Low RDS(on) minimizes power dissipation, leading to higher energy efficiency.
  • Compact Design: Small surface mount package allows for integration in densely populated PCBs.
  • Reliable Performance: Designed for robust and reliable operation in demanding environments.
  • Simplified Circuit Design: P-Channel configuration can simplify some circuit designs.
  • Environmentally Friendly: RoHS compliant, minimizing the use of hazardous substances.

Technical Specifications: The SI9181DQ-15-T1-E3 features a drain-source voltage (VDS) rating of -15V, a gate-source voltage (VGS) rating of ±8V, and a continuous drain current (ID) of approximately -4.6A. The typical on-resistance (RDS(on)) is around 0.035 ohms at VGS = -4.5V. The device is packaged in a PowerPAK® SC-70 package. The -E3 suffix indicates that it's a lead-free and RoHS-compliant part.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess