EN
  • EN
  • DE

SI9110DT-T1-E3

Part No SI9110DT-T1-E3
Manufacturer Vishay
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1239+
Reference case SOP
Manufacturer Vishay
Manufacturer Homepage www.vishay.com
Win Source Part Number 716208-SI9110DT-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI9110DT-T1-E3 CAD Model

Description

The SI9110DT-T1-E3 is a high-side power switch manufactured by Vishay. It is designed to protect loads from overcurrent and overvoltage conditions, commonly used in automotive and industrial applications.

Applications:

  • Automotive Electronics: Protects loads such as lights, solenoids, and motors in vehicles.
  • Industrial Control Systems: Used in industrial equipment to protect loads from faults.
  • Power Distribution Systems: Provides overcurrent and overvoltage protection in power distribution networks.
  • Motor Control Circuits: Protects motors and motor control circuitry.

Features:

  • Overcurrent Protection: Automatically shuts off the switch when an overcurrent condition is detected.
  • Overvoltage Protection: Protects the load from excessive voltage levels.
  • Thermal Shutdown: Shuts down the switch if the temperature exceeds a safe limit.
  • Short-Circuit Protection: Protects the switch and load from short-circuit conditions.
  • Diagnostic Output: Provides a signal indicating fault conditions.
  • High-Side Switch: Switches the high side of the power supply.

Benefits:

  • Load Protection: Protects connected loads from damage due to overcurrent, overvoltage, and short-circuit conditions.
  • System Reliability: Improves the reliability of the system by preventing failures caused by electrical faults.
  • Simplified Design: Integrated protection features reduce the need for external protection components.
  • Diagnostic Capability: Provides diagnostic information for fault analysis and troubleshooting.

Additional Details:

The SI9110DT-T1-E3 requires careful consideration of thermal management to ensure reliable operation. The datasheet provides detailed information on thermal resistance and heat sinking requirements. The diagnostic output can be used to trigger alarms or other protective measures. Refer to the Vishay datasheet for detailed specifications, pin configurations, and application notes.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Analog Devices Inc.
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Vishay
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
RF Micro Devices
Lowest to $2.8390
Vishay
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess