EN
  • EN
  • DE

SI4902DY

Part No SI4902DY
Manufacturer Vishay
Catalog OEM Parts ( S )
Description Power Field-Effect Transistor, 6.7A I(D), N-Channel, Metal-oxide Semiconductor FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092887-SI4902DY
Categories OEM Parts( S )
Manufacturer Vishay
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI4902DY CAD Model

Description

The SI4902DY is a P-Channel MOSFET manufactured by Vishay. This MOSFET is designed for power management applications where efficiency and space are crucial. It is commonly used in portable devices, DC-DC converters, and load switching circuits due to its low on-resistance and fast switching characteristics.

Applications:

  • Load Switching: Used for efficiently switching power to various loads in electronic devices.
  • DC-DC Converters: As a switching element in DC-DC converters for voltage regulation and power conversion.
  • Power Management in Portable Devices: Suitable for battery management systems in devices like smartphones, tablets, and laptops.
  • Motor Control: Used in low-voltage motor control applications.
  • LED Backlighting: Employed in circuits for controlling LED backlighting in displays.

Features:

  • P-Channel MOSFET: Allows for easy implementation in high-side switching configurations.
  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • TrenchFET® Power MOSFET Technology: Provides excellent switching performance.
  • Surface Mount Package: Designed for automated assembly and compact designs.

Benefits:

  • High Efficiency: Low on-resistance reduces power dissipation, resulting in high efficiency.
  • Reduced Heat Generation: Lower RDS(on) reduces heat, improving thermal performance.
  • Extended Battery Life: Efficient power management contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into existing circuits due to its standard SO-8 package and characteristics.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding applications.

Additional Details:

The SI4902DY has a drain-source voltage (VDS) rating of -30V. The MOSFET is designed to operate over a wide temperature range, making it suitable for various environmental conditions. Its low gate charge minimizes switching losses, improving overall efficiency. The SI4902DY is a commonly used MOSFET in a variety of power management applications due to its excellent balance of performance and size. It comes in a standard SO-8 package, which allows for efficient heat dissipation and easy mounting on PCBs.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess