EN
  • EN
  • DE

SI4835DDY-TE-GE3

Part No SI4835DDY-TE-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189983-SI4835DDY-TE-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4835DDY-TE-GE3 CAD Model

Description

The SI4835DDY-TE-GE3 is a P-Channel MOSFET manufactured by Vishay. This power MOSFET is designed for high-efficiency power switching applications. It utilizes advanced trench technology to provide excellent on-resistance and low gate charge, enabling efficient power conversion and minimizing switching losses.

Applications:

  • DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control circuits
  • Backlighting

Features:

  • P-Channel MOSFET
  • Low on-resistance (RDS(on))
  • Low gate charge (Qg)
  • TrenchFET Power MOSFET Technology
  • 100% Rg Tested
  • Available in a PowerPAK SO-8 package
  • Compliant to RoHS Directive 2011/65/EU and in accordance to WEEE 2002/96/EC

Benefits:

  • Improved power efficiency due to low RDS(on)
  • Reduced switching losses due to low gate charge
  • Enhanced thermal performance with PowerPAK SO-8 package
  • Simplified design due to optimized parameters
  • Reliable operation in various applications

Additional Details:

The SI4835DDY-TE-GE3 boasts a low on-resistance, which significantly reduces power dissipation and improves overall efficiency in power switching circuits. Its low gate charge minimizes switching losses, allowing for higher frequency operation. The PowerPAK SO-8 package provides excellent thermal performance, enabling the device to handle higher power levels. The specific RDS(on) value will vary based on the gate-source voltage (VGS) and the drain current (ID). This MOSFET is designed for optimal performance in applications where efficiency and power density are critical. Its compliance with RoHS and WEEE standards ensures environmental friendliness.

The SI4835DDY-TE-GE3 is an excellent choice for designers seeking a reliable and efficient P-Channel MOSFET for their power management applications. The advanced trench technology ensures superior performance and robustness, making it suitable for a wide range of industrial and consumer electronics.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess