The SI4803DY-T1-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay, designed for efficient power management applications. This MOSFET offers low on-resistance and fast switching, contributing to reduced power losses and improved system efficiency. The 'T1' indicates tape and reel packaging for automated assembly, and 'E3' signifies RoHS compliance, making it lead-free and halogen-free.
Applications:
- DC-DC Converters
- Load switches
- Power management in portable devices
- Battery chargers
Features:
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast Switching Speed
- 30V Drain-Source Voltage
- TrenchFET® Power MOSFET technology
- RoHS Compliant
- Surface Mount Package
Benefits:
- Improved power efficiency
- Reduced power losses, leading to cooler operation
- High current capability for demanding applications
- Simple gate drive requirements
- Compact footprint for space-constrained designs
- Environmentally friendly
Additional Details:
The SI4803DY-T1-E3 leverages Vishay's TrenchFET® technology to provide optimal performance. The low RDS(on) reduces conduction losses, while the fast switching speed minimizes switching losses. It comes in a surface mount package suitable for automated assembly. The 'E3' suffix ensures compliance with RoHS standards, signifying its environmentally friendly design. Key specifications include a drain-source voltage rating of 30V, a gate-source voltage rating of ±20V, and continuous drain current capabilities that depend on mounting conditions and temperature. The operating junction temperature ranges from -55°C to +150°C.