EN
  • EN
  • DE

SI4720CY

Part No SI4720CY
Manufacturer Vishay
Catalog PMIC - Battery Management
Description Battery Disconnect Switch
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Vishay
Win Source Part Number 1249154-SI4720CY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4720CY CAD Model

Description

The SI4720CY is a highly integrated FM radio receiver from Vishay. This device is designed for low-power, high-performance applications in portable audio devices, mobile phones, and other consumer electronics where FM radio reception is required. It incorporates advanced digital signal processing (DSP) to deliver superior audio quality and robust reception even in challenging environments.

Applications

  • Portable media players (PMPs)
  • Mobile phones
  • Tablets
  • Clock radios
  • Automotive entertainment systems

Features

  • Worldwide FM band support (76-108 MHz)
  • Advanced digital signal processing (DSP)
  • Low power consumption
  • Automatic frequency control (AFC)
  • Automatic gain control (AGC)
  • I2C control interface
  • Integrated LDO regulator
  • Small form factor

Benefits

  • Superior audio quality: DSP ensures clear and noise-free FM reception.
  • Extended battery life: Low power consumption is crucial for portable devices.
  • Simplified design: High integration reduces external component count and board space.
  • Robust reception: AFC and AGC maintain stable reception in varying signal conditions.
  • Easy integration: Standard I2C interface simplifies control and configuration.

The SI4720CY uses a CMOS process technology, which enables high performance while minimizing power consumption. The device supports both mono and stereo audio output and includes advanced features such as adjustable deemphasis and noise blanking to optimize audio quality. The device's small size and low power make it suitable for integration into a wide range of portable devices. The I2C interface allows for easy control of the device's settings, including frequency selection, volume control, and audio output configuration. The integrated LDO regulator further simplifies the power supply design.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3638
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8057
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5020
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess