The Vishay SI4564DY-T1-E3 is a P-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) designed for a wide range of power management applications. This MOSFET is known for its low on-resistance, fast switching speed, and high efficiency, making it suitable for various load switching and power conversion applications.
Applications
- Load switching
- Power management in portable devices
- DC-DC converters
- Battery management systems
- Power supplies
Features
- P-Channel MOSFET
- Low on-resistance (RDS(on))
- Fast switching speed
- Logic-level gate drive
- Surface mount package (SO-8)
- Halogen-free
Benefits
- Efficient power conversion: Minimizes power losses and improves energy efficiency.
- Reduced component size: Allows for compact and space-saving designs.
- Simplified design: Logic-level gate drive simplifies gate drive circuitry.
- Improved thermal performance: Low on-resistance reduces heat generation.
- Reliable operation: Ensures stable and consistent performance.
Additional Details
The SI4564DY-T1-E3 has a typical on-resistance of 22 mΩ at a gate-source voltage (VGS) of -10V. The drain-source voltage (VDS) rating is -30V, and the continuous drain current (ID) is -8.3A. The MOSFET is designed for logic-level gate drive, allowing it to be driven directly from microcontrollers and other low-voltage circuits. The surface mount package facilitates easy assembly on printed circuit boards. The SI4564DY-T1-E3 is commonly used in power management circuits in portable devices. It is RoHS compliant, meaning it is free from hazardous substances. The MOSFET's fast switching speed contributes to its high efficiency in switching applications. The device's compact size makes it well-suited for space-constrained applications.