EN
  • EN
  • DE

SI4558DY-T1-E3

Part No SI4558DY-T1-E3
Manufacturer Vishay
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Arrays
Win Source Part Number 189923-SI4558DY-T1-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4558DY-T1-E3 CAD Model

Description

The SI4558DY-T1-E3 is a P-Channel MOSFET from Vishay, designed for efficient power management applications. It is part of Vishay's extensive line of power MOSFETs and features trench technology for enhanced performance. The MOSFET is designed to minimize on-resistance and gate charge, contributing to improved power efficiency and reduced switching losses.

Applications:

  • Load Switching: Used to efficiently switch power to various loads in electronic systems.
  • Power Management: Employed in battery management systems (BMS) for optimal charging and discharging control.
  • DC-DC Conversion: Suitable for synchronous rectification in DC-DC converters, improving overall efficiency.
  • Portable Devices: Commonly found in smartphones, tablets, and other mobile devices for power distribution.
  • Notebook Computers: Used in power supplies and voltage regulation circuits for efficient operation.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and maximizes efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and enhances switching speed.
  • Trench Technology: Provides high cell density for optimized performance.
  • Logic Level Gate Drive: Allows direct drive from low voltage logic circuits, simplifying design.
  • SO-8 Package: Compact surface mount package for efficient board space utilization.
  • Halogen-Free: Compliant with environmental regulations.
  • T1 Suffix: Indicates tape and reel packaging for automated assembly.
  • E3 Suffix: Indicates lead (Pb)-free and RoHS compliant.

Benefits:

  • High Power Efficiency: Reduces power consumption and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • Compact Design: Saves valuable board space in portable devices.
  • Simplified Circuitry: Logic level gate drive simplifies the driver circuitry.
  • Environmentally Friendly: Compliant with environmental standards.
  • Automated Assembly: Tape and reel packaging facilitates efficient automated pick-and-place assembly.

Specifications:

The SI4558DY-T1-E3 typically features a drain-source voltage (VDS) rating of -30V. Continuous drain current (ID) ratings vary but are typically several amps. It has a low on-resistance (RDS(on)) to minimize power loss. The 'T1' suffix indicates that the part is supplied on tape and reel for automated assembly, and the 'E3' suffix denotes that it is lead-free and RoHS compliant, meeting environmental standards. It's designed for optimal performance in load switching and power management applications, commonly used in portable devices and other electronic systems.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 20V 7.9A 8-Pin TSSOP / Dual N-Channel Enhancement Mode Field Effect Transistor | MOSFET 2N-CH 20V 7.9A 8TSSOP
Lowest to $0.3361
Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor / Trans MOSFET N-CH 30V 6.9A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
MOSFET N/P-CH 30V 8SOIC / Trans MOSFET N/P-CH 30V 7.5A/5.6A 8-Pin SOIC
Need more? Email Us
Microchip Technology
Six Pair, N- and P-Channel Enhancement-Mode MOSFET | MOSFET 6N/6P-CH 200V 56VQFN
Lowest to $15.6410
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
MOSFET 2N-CH 30V 7.7A 8-SOIC / Trans MOSFET N-CH 30V 7.5A
Lowest to $0.1952
Alpha & Omega Semiconductor Inc.
Trans MOSFET N/P-CH 30V 7.5A/6.6A
Lowest to $83.0110
Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor
Lowest to $5.3049
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5232 $60.1680
270+ $0.4285 $115.6950
420+ $0.4158 $174.6360
575+ $0.4019 $231.0925
745+ $0.3892 $289.9540
995+ $0.3488 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,643 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess