EN
  • EN
  • DE

SI4484DY-T1

Part No SI4484DY-T1
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189906-SI4484DY-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4484DY-T1 CAD Model

Description

The SI4484DY-T1 is a P-Channel MOSFET manufactured by Vishay, designed for efficient power management in a wide array of applications. It utilizes advanced trench MOSFET technology to achieve low on-resistance (RDS(on)) and gate charge, minimizing power losses and maximizing efficiency. Its compact footprint and optimized electrical characteristics make it suitable for various power switching and load management scenarios.

Applications

  • DC-DC Converters: Employed in synchronous rectification stages to improve efficiency in voltage conversion.
  • Load Switching: Ideal for controlling power to various loads in electronic devices.
  • Battery Management Systems: Used in battery charging and discharging circuits.
  • Power Management Circuits: Suitable for power distribution networks and power control applications.
  • LED Backlighting: Can be used in LED driver circuits for efficient power delivery and control.

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses and improves overall efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses and enhances switching speed.
  • Logic Level Gate Drive: Allows for direct drive from logic-level signals, simplifying design.
  • TrenchFET® Power MOSFET: Utilizes advanced trench technology for superior performance.
  • 100% Rg Tested: Ensures consistent gate resistance for reliable operation.
  • AEC-Q101 Qualified: Suitable for automotive applications, ensuring high reliability and robustness.

Benefits

  • Increased Efficiency: Low RDS(on) and Qg result in higher efficiency in power conversion.
  • Simplified Design: Logic-level gate drive enables easy integration with digital control circuits.
  • Enhanced Reliability: AEC-Q101 qualification ensures high reliability in demanding environments.
  • Reduced Power Dissipation: Minimizes power losses, leading to cooler operation and longer component life.
  • Compact Solution: Small footprint allows for high-density board layouts.

Additional Details

The SI4484DY-T1 is typically available in a PowerPAK SO-8 package, optimized for efficient heat dissipation. It features a gate-source voltage (VGS) rating suitable for typical power supply voltages. The device's thermal resistance characteristics are designed to ensure stable performance under different load conditions. The RDS(on) value depends on the gate-source voltage and temperature. It's designed to minimize conduction losses. Furthermore, being AEC-Q101 qualified, it meets the stringent requirements for automotive applications, providing confidence in its performance and durability. This MOSFET is well-suited for high-efficiency, reliable power switching applications requiring a compact solution.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess