EN
  • EN
  • DE

SI4410BDY-TI-E3

Part No SI4410BDY-TI-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189848-SI4410BDY-TI-E3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4410BDY-TI-E3 CAD Model

Description

The SI4410BDY-TI-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay, designed for a wide range of power management and load switching applications. It leverages Vishay's advanced trench MOSFET technology to achieve high power density, excellent efficiency, and robust performance in demanding environments. This MOSFET offers a combination of low on-resistance and gate charge, enabling efficient power conversion and minimizing switching losses.

Applications

  • DC-DC Converters: Used in synchronous rectification to improve efficiency.
  • Load Switching: Controls power distribution in various electronic systems.
  • Power Management in Portable Devices: Regulates power in laptops, smartphones, and tablets.
  • Battery Management Systems (BMS): Used for charge and discharge control.

Features

  • Low On-Resistance: Minimizes conduction losses for improved efficiency.
  • Low Gate Charge: Reduces switching losses and improves overall system performance.
  • 30V Drain-Source Voltage: Suitable for a wide range of applications.
  • P-Channel MOSFET: Offers design flexibility in various circuit configurations.
  • Trench MOSFET Technology: Provides high power density and efficiency.
  • Lead (Pb)-free and Halogen-free: Compliant with environmental regulations.

Benefits

  • Enhanced Power Efficiency: Low on-resistance and gate charge contribute to reduced power losses.
  • Improved Thermal Performance: Efficient heat dissipation allows for reliable operation at higher power levels.
  • Simplified Circuit Design: Easy to integrate into various power management circuits.
  • Increased System Reliability: Robust design ensures stable performance in demanding conditions.
  • Reduced Component Count: High performance characteristics can potentially reduce the need for additional components.

Additional Details

The SI4410BDY-TI-E3 comes in a PowerPAK® SO-8 package, offering excellent thermal performance and space efficiency. It is designed to operate over a wide temperature range. Its key electrical characteristics include a drain-source voltage (VDS) of 30V, a gate-source voltage (VGS) of ±20V, and a continuous drain current (ID) that varies based on operating conditions and package thermal limitations. The on-resistance (RDS(on)) is typically very low, contributing to its high efficiency. The specific RDS(on) value can be found in the product datasheet.

This MOSFET is particularly well-suited for applications requiring high efficiency and compact size. Its robust design and compliance with environmental standards make it a reliable and sustainable choice for modern electronic devices.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6503 $58.5270
220+ $0.5336 $117.3920
335+ $0.5174 $173.3290
465+ $0.5001 $232.5465
600+ $0.4839 $290.3400
800+ $0.4343 $347.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess