The SI4335DY-T1-REVA is an N-Channel MOSFET from Vishay, designed for load switching and power management applications. It features low on-resistance, which reduces power loss and improves efficiency. The device is packaged in a compact SO-8 package, making it suitable for space-constrained applications. This MOSFET is designed to provide efficient and reliable performance in a variety of electronic circuits.
Applications:
- Load Switching
- Power Management in Portable Devices
- DC-DC Converters
- Battery Management Systems
Features:
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- SO-8 Package
- TrenchFET® Power MOSFET Technology
Benefits:
- High Efficiency: Low RDS(on) minimizes power dissipation, improving overall circuit efficiency.
- Compact Design: The SO-8 package allows for high-density designs, saving valuable board space.
- Improved Thermal Performance: The SO-8 package enhances thermal conductivity, enabling effective heat dissipation.
- Reliable Performance: Designed for reliable operation in demanding power management applications.
Additional Details:
The SI4335DY-T1-REVA has a maximum drain-source voltage (VDS) of 30V and a continuous drain current (ID) of 5.8A. The on-resistance (RDS(on)) is typically 35 mΩ at VGS = 10V. The gate threshold voltage (VGS(th)) is typically 2.0V. The device is designed for applications where efficiency and thermal management are critical. The SO-8 package enhances thermal performance by providing a direct thermal path to the PCB. This MOSFET is commonly used in DC-DC converters, load switches, and battery management systems. Its high efficiency and compact size make it a suitable choice for a wide range of power management applications.