Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1249006-SI4166DY
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SI4166DY CAD Model

Description

The Si4166DY is an N-Channel MOSFET from Vishay. It is designed for high-efficiency power conversion and switching applications. This MOSFET features low on-resistance (RDS(on)), which minimizes power losses and improves efficiency. It is commonly used in synchronous rectification, DC-DC converters, and power management circuits.

Applications

  • Synchronous Rectification: Used in synchronous rectifiers to improve efficiency in power supplies.
  • DC-DC Converters: Employed in DC-DC converters for efficient switching and voltage conversion.
  • Power Management Circuits: Utilized in power management circuits for efficient voltage regulation and distribution.
  • Motor Control: Used in motor control circuits for efficient switching and speed regulation.
  • Load Switching: Used for switching loads in electronic circuits, such as controlling power to different modules.

Features

  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • Low Gate Charge (Qg): Reduces switching losses and improves high-frequency performance.
  • TrenchFET® Power MOSFET Technology: Provides high current and power handling capability.
  • Logic Level Gate Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • Avalanche Rated: Withstands high avalanche energy, providing robustness and reliability.
  • 100% Rg Tested: Ensures high reliability and performance.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses and improves overall efficiency.
  • Reliable Operation: Robust design and avalanche rating ensure reliable performance in demanding applications.
  • Easy to Use: Logic-level gate drive simplifies circuit design and integration.
  • Compact Design: Small package size allows for integration into space-constrained applications.
  • High Reliability: 100% Rg tested ensures high reliability and performance.

Technical Specifications:

  • Drain-Source Voltage (VDS): 30 V
  • Gate-Source Voltage (VGS): ±20 V
  • Continuous Drain Current (ID): 13 A (at VGS = 10 V)
  • On-Resistance (RDS(on)): 7.5 mΩ (at VGS = 10 V)
  • Gate Charge (Qg): Typically 13 nC
  • Operating Temperature: -55°C to +150°C
  • Package Type: PowerPAK® SO-8

You May Also Be Interested in

Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL
Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
STMicroelectronics
N - CHANNEL 30V - 0.008ohm - 70A D2PAK STripFET MOSFET PLUS SCHOTTKY RECTIFIER
Need more? Email Us
ECAD model for STB70NFS03L
NEC
N-CHANNEL MOS FET FOR HIGH SPEED SWITCHING 
Need more? Email Us
ECAD model for 2SK681
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640
Toshiba Semiconductor and Storage
MOSFETs Silicon N-Channel MOS
Lowest to $0.0741
ECAD model for SSM3K56CT
Vishay
N-Channel 40-V (D-S) 175C MOSFET
Need more? Email Us
ECAD model for SUP85N04-03
Zetex Semiconductors
100V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $1.0590
ECAD model for ZXMP10A18G

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.3881 $50.1501
52+ $1.9595 $101.8940
80+ $1.8983 $151.8640
109+ $1.8370 $200.2330
141+ $1.7758 $250.3878
189+ $1.5921 $300.9069
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention