EN
  • EN
  • DE

SI3471DV-T1-GE3

Part No SI3471DV-T1-GE3
Manufacturer Vishay
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Vishay
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837550-SI3471DV-T1-GE3
Ultra Librarian 3D Model Ultra Librarian SI3471DV-T1-GE3 CAD Model

Description

The SI3471DV-T1-GE3 is a P-Channel MOSFET from Vishay. It is designed for load switching and power management applications. This MOSFET leverages advanced trench technology to minimize on-resistance, contributing to improved energy efficiency and reduced power losses. Its compact form factor makes it ideal for use in portable devices and space-constrained environments.

Applications:

  • Load Switching
  • Power Management for Portable Devices
  • Battery Management Systems
  • DC-DC Conversion
  • Power Distribution

Features:

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Trench Technology
  • Small Footprint (PowerPAK® SC-70)
  • Halogen-free per IEC 61249-2-21
  • RoHS Compliant

Benefits:

  • Enhanced Energy Efficiency: Low RDS(on) minimizes power dissipation, leading to higher energy efficiency.
  • Compact Design: The small footprint is suitable for use in compact applications.
  • Reliable Operation: Robust design ensures stable and consistent performance.
  • Environmentally Friendly: Halogen-free and RoHS compliant.
  • Extended Battery Life: Efficient power management extends battery life in portable devices.

Technical Specifications:

The SI3471DV-T1-GE3 operates with a low gate threshold voltage, making it suitable for low-voltage applications. Housed in a PowerPAK® SC-70 package, it provides excellent thermal performance in a small form factor. Consult the datasheet for specific values related to maximum drain-source voltage (VDS) and continuous drain current (ID) ratings. RDS(on) is typically specified at different gate-source voltage (VGS) levels to assist designers in optimizing performance. Detailed thermal resistance data is also available in the datasheet.

This MOSFET finds application in various portable devices, including smartphones, tablets, and laptops, as well as in power management circuits for diverse electronic systems. Its combination of low on-resistance, compact size, and reliable performance makes it a favorable option for designers seeking efficient and reliable load switching solutions.

You May Also Be Interested in

Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess