EN
  • EN
  • DE

SI2307DL-T1-E3

Part No SI2307DL-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189596-SI2307DL-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2307DL-T1-E3 CAD Model

Description

The SI2307DL-T1-E3 is a P-Channel MOSFET manufactured by Vishay. It's designed for load switching and power management applications, offering low on-resistance and efficient performance.

Applications

  • Load Switching
  • Power Management
  • Battery Management Systems
  • DC-DC Conversion
  • Portable Devices

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Logic Level Gate Drive: Allows direct control from microcontrollers and other logic devices.
  • TrenchFET® Power MOSFET: Vishay's advanced trench technology for improved performance.
  • Halogen-Free: Environmentally friendly and compliant with RoHS standards.

Benefits

  • Increased Efficiency: Lower RDS(on) minimizes power dissipation, leading to higher efficiency.
  • Extended Battery Life: Reduced power consumption extends battery life in portable devices.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuitry.
  • Reduced Heat Sink Requirements: Lower power dissipation reduces the need for bulky heat sinks.
  • Environmentally Compliant: Halogen-free construction promotes sustainability.

Additional Details

The SI2307DL-T1-E3 typically comes in a SOT-23 package. Its drain-source voltage (VDS) is usually rated around -20V, and the continuous drain current (ID) is typically in the range of -3A to -5A, depending on the operating conditions and thermal management. The gate threshold voltage (VGS(th)) is typically between -0.45V and -1V. The 'E3' suffix indicates that the device is RoHS compliant and lead-free. The 'T1' usually indicates tape and reel packaging. This P-Channel MOSFET is designed for applications where a low on-resistance and efficient switching are critical. The trenchFET technology contributes to a lower RDS(on) compared to older MOSFET designs, resulting in less heat generation and improved overall performance. It is often used as a high-side switch. For accurate design, always refer to the official Vishay datasheet, as electrical characteristics vary with temperature, voltage, and other operating conditions. Careful thermal design is recommended to ensure the MOSFET operates within its safe operating area.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess