EN
  • EN
  • DE

SI2304DS-T1-GE3

Part No SI2304DS-T1-GE3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189588-SI2304DS-T1-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2304DS-T1-GE3 CAD Model

Description

The SI2304DS-T1-GE3 is an N-Channel MOSFET manufactured by Vishay. This MOSFET is designed for low voltage switching applications requiring high efficiency. The 'T1' indicates tape and reel packaging for automated assembly, and 'GE3' signifies that it is a lead (Pb)-free device and RoHS compliant, aligning with environmental standards.

Applications:

  • Load Switching
  • DC-DC Conversion
  • Power Management
  • Battery Charging
  • Portable Devices

Features:

  • N-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • SOT-23 Package
  • Logic Level Gate Drive
  • Lead (Pb)-Free
  • RoHS Compliant
  • Tape and Reel Packaging

Benefits:

  • High Efficiency
  • Small Footprint
  • Simplified Gate Drive
  • Environmentally Friendly
  • Suitable for Automated Assembly

Technical Specifications:

The SI2304DS-T1-GE3 has a drain-source voltage (VDS) rating of 20V. The continuous drain current (ID) is typically 3.8A. The on-resistance (RDS(on)) is specified at various gate-source voltages (VGS). The gate-source voltage (VGS) is rated at +/- 12V. The threshold voltage (Vth) is typically between 1V and 3V. The device is packaged in a SOT-23.

The SI2304DS-T1-GE3 is optimized for applications where power efficiency is crucial. Its low on-resistance minimizes power losses, improving the overall performance of DC-DC converters and load switching circuits. The logic-level gate drive allows for easy integration with microcontrollers and other digital control circuits. The lead-free and RoHS compliant design ensures it meets environmental regulations. The tape and reel packaging enables efficient automated assembly, reducing manufacturing costs. Its N-Channel configuration is commonly used in low-side switching applications. This component is frequently used in battery charging circuits. Its characteristics make it a candidate for use in various portable devices, such as smartphones and tablets. The SI2304DS-T1-GE3 is a good choice for designs requiring a compact, efficient, and environmentally friendly MOSFET. It provides optimal performance in a small form factor, while also adhering to environmental standards. Its compact size is well-suited for wearable devices and other miniature electronics. Its efficient performance reduces heat generation leading to more stable and reliable devices.

You May Also Be Interested in

GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess