The SI2303CDS-TI-GE3 is a P-Channel MOSFET from Vishay. It's designed for low voltage, high-side load switching applications where efficiency and space are critical. This MOSFET features a compact PowerPAK SC-70 package, making it suitable for portable devices and other space-constrained applications.
Applications:
- Load Switching
- DC-DC Conversion
- Battery Management
- Portable Devices
- Power Management in Low Voltage Systems
Features:
- P-Channel MOSFET
- Low On-Resistance (RDS(on))
- Logic Level Gate Drive
- Small Footprint PowerPAK SC-70 Package
- TrenchFET Power MOSFET Technology
- Halogen-Free According to IEC 61249-2-21 Definition
Benefits:
- Increased Battery Life due to Low RDS(on)
- Reduced Board Space due to Compact Package
- Simplified Gate Drive Circuitry
- Improved System Efficiency
- Environmentally Friendly
Technical Specifications:
The SI2303CDS-TI-GE3 has a drain-source voltage (VDS) rating of -20V. The gate-source voltage (VGS) is rated at +/- 12V. The continuous drain current (ID) is typically around -2.5A, but depends on the specific thermal conditions. The on-resistance (RDS(on)) is a key parameter, often specified at different gate-source voltages (e.g., VGS = -4.5V and VGS = -2.5V). It has a typical threshold voltage around -1V. The PowerPAK SC-70 package allows for efficient heat dissipation.
The low on-resistance minimizes power losses during switching, contributing to higher efficiency in DC-DC converters and load switching applications. Its logic-level gate drive allows it to be easily controlled by microcontrollers or other digital logic circuits, without the need for complex gate drive circuitry. The SI2303CDS-TI-GE3 is designed for optimal performance in low voltage applications, making it a good fit for battery-powered devices. The PowerPAK SC-70 package is designed for surface mounting and occupies minimal board space, which is advantageous in compact electronic devices. Its trenchFET technology enables a good balance between on-resistance, gate charge, and breakdown voltage. This MOSFET is suitable for a variety of power management functions in portable equipment and low-voltage systems. Due to its low RDS(on) it also reduces heat generation in portable applications, leading to more reliable systems.