EN
  • EN
  • DE

SI2302DS-T2

Part No SI2302DS-T2
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189576-SI2302DS-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI2302DS-T2 CAD Model

Description

The SI2302DS-T2 is an N-channel MOSFET manufactured by Vishay. It's designed for low-voltage, high-speed switching applications. This MOSFET boasts a low on-resistance (RDS(on)), enabling efficient power conversion and minimizing power loss. Its compact size and surface-mount SOT-23 packaging make it an excellent choice for portable electronics and space-constrained designs.

Applications:

  • Load Switching: Used in a variety of electronic devices to control the flow of power to different components and sub-circuits.
  • DC-DC Converters: Incorporated in voltage regulators and power converters to boost efficiency and reduce heat generation.
  • Power Management in Portable Devices: Commonly found in smartphones, tablets, and laptops for efficient power distribution and battery management.
  • Battery Management Systems: Integrated into battery packs to provide protection against overcharging, over-discharging, and short circuits.
  • LED Lighting: Employed in LED driver circuits to control the brightness and efficiency of LED lighting systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and maximizes efficiency in switching applications.
  • Low Gate Threshold Voltage (VGS(th)): Enables operation with low-voltage logic circuits, facilitating simpler control schemes.
  • Surface-Mount Packaging (SOT-23): Facilitates automated assembly processes and reduces the required PCB board space.
  • High-Speed Switching: Offers rapid switching times, providing responsive performance in dynamic applications.
  • RoHS Compliant: Meets environmental standards, ensuring compliance with regulations and promoting environmental responsibility.

Benefits:

  • Improved Power Efficiency: Reduced power dissipation due to the low RDS(on) leads to cooler operation and extended battery life in portable devices.
  • Compact Design: Small footprint makes it ideal for use in miniaturized electronic devices and space-constrained applications.
  • Enhanced Reliability: Solid-state construction ensures greater durability and a longer lifespan compared to traditional mechanical components.
  • Simplified Circuit Design: Low gate threshold voltage allows for direct drive from microcontrollers and other logic-level devices, simplifying the design process.
  • Optimized Thermal Performance: Surface-mount design allows for efficient heat dissipation, improving overall system performance and reliability.

The SI2302DS-T2 typically features a drain-source voltage (VDS) rating of 20V and a continuous drain current (ID) that is dependent on ambient temperature and mounting conditions. The gate-source voltage (VGS) is typically rated at ±12V. The device is engineered to minimize switching losses, which contributes to overall system efficiency and facilitates the development of more compact and effective power management solutions. Its fast switching capabilities make it well-suited for high-frequency applications requiring quick response times. The Vishay SI2302DS-T2 provides a dependable and efficient solution for various low-voltage switching applications, especially where small size and high efficiency are paramount.

You May Also Be Interested in

Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess