EN
  • EN
  • DE

SI1012X-TI-E3

Part No SI1012X-TI-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189509-SI1012X-TI-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI1012X-TI-E3 CAD Model

Description

The SI1012X-TI-E3 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It is designed for efficient rectification and fast switching speeds in a compact, low-profile package. This rectifier is commonly used in power management and protection circuits where minimizing power loss and space are critical.

Applications:

  • DC-DC converters
  • Reverse polarity protection
  • Switching power supplies
  • High-frequency rectification
  • Free-wheeling diodes
  • Blocking diodes
  • LED lighting

Features:

  • Low forward voltage drop
  • High surge current capability
  • Fast switching speed
  • Guard ring for overvoltage protection
  • Low leakage current
  • Surface mount package (e.g., eSMP series)
  • RoHS compliant

Benefits:

  • High efficiency: Low forward voltage drop minimizes power losses, improving overall system efficiency.
  • Fast switching: Enables use in high-frequency applications with reduced switching losses.
  • Robust performance: High surge current capability provides protection against transient voltage spikes.
  • Compact size: Surface-mount package saves valuable board space, allowing for smaller and more compact designs.
  • Reliable operation: Guard ring structure enhances overvoltage protection and improves device reliability.
  • Environmentally friendly: RoHS compliant, ensuring compliance with environmental regulations.

Additional Details:

The SI1012X-TI-E3 offers a low forward voltage drop, leading to improved power efficiency in rectifier circuits. Its fast switching speed reduces power losses in high-frequency applications. The guard ring structure enhances protection against voltage surges. It is available in various compact surface-mount packages. These Schottky diodes are frequently utilized in portable electronics, power adapters, and other applications where efficiency, size, and reliability are key considerations. The 'E3' suffix signifies compliance with RoHS environmental standards.

You May Also Be Interested in

Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess