EN
  • EN
  • DE

SFH620-3

Part No SFH620-3
Manufacturer Vishay
Catalog Optoisolators - Transistor, Photovoltaic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Isolators
Family Optoisolators - Transistor,Photovoltaic Output
Win Source Part Number 189240-SFH620-3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SFH620-3 CAD Model

Description

The SFH620-3 is a single channel optocoupler from Vishay. It consists of a GaAs infrared emitting diode optically coupled to a silicon phototransistor. The device is packaged in a DIP-4 configuration and is designed for applications requiring electrical isolation and signal transfer.

Applications:

  • Industrial Control Equipment: Used to isolate control signals in industrial machinery.
  • Power Supplies: Provides isolation between the primary and secondary sides of power supplies.
  • Microcontroller Interfacing: Enables safe interfacing between microcontrollers and external circuits.
  • Signal Isolation: Isolates sensitive circuits from noise and voltage spikes.
  • Data Communication: Protects communication lines from ground loops and voltage surges.

Features:

  • High Isolation Voltage: Offers a high degree of electrical isolation between input and output.
  • DIP-4 Package: Standard package for easy PCB mounting.
  • CTR (Current Transfer Ratio): Defined current transfer ratio for predictable performance.
  • RoHS Compliant: Meets RoHS environmental standards.
  • High BVCEO: Ensures robust operation with high collector-emitter breakdown voltage.

Benefits:

  • Improved Safety: High isolation voltage protects against electrical hazards.
  • Reliable Signal Transfer: Ensures efficient signal transmission.
  • Simple Installation: Easy to integrate into existing circuits.
  • Noise Reduction: Isolates circuits from external noise sources.
  • Compact Design: Space-saving DIP-4 package.

Additional Details:

The SFH620-3 optocoupler is designed for various applications requiring galvanic isolation. It typically operates within a temperature range of -55°C to +100°C. The component is suitable for through-hole mounting. Its construction provides a robust solution for isolating sensitive electronics from high voltage and electrical noise. The device is widely used in industrial, commercial, and consumer electronics where isolation and reliable signal transfer are critical.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess