EN
  • EN
  • DE

SD103AWS-V-GS18

Part No SD103AWS-V-GS18
Manufacturer Vishay
Catalog Diodes, Rectifiers - Single
Description Small Signal Schottky Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188889-SD103AWS-V-GS18
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SD103AWS-V-GS18 CAD Model

Description

The SD103AWS-V-GS18 is a surface-mount Schottky Barrier Rectifier manufactured by Vishay. It is designed for efficient rectification with a low forward voltage drop and fast switching speeds, making it suitable for applications where minimizing power loss and maximizing switching frequency are important.

Applications:

  • DC-DC converters
  • Freewheeling diodes in inductive loads
  • Polarity protection
  • High-frequency switching applications
  • LED lighting

Features:

  • Low forward voltage drop, reducing power losses
  • Fast switching speed, enabling high-frequency operation
  • Surface-mount package for automated assembly
  • High surge current capability for robust protection
  • RoHS compliant, ensuring environmental responsibility

Benefits:

  • Improved energy efficiency in power conversion
  • Reduced heat generation, increasing system reliability
  • Compact design, ideal for space-constrained applications
  • Enhanced protection against transient voltage spikes
  • Environmentally friendly due to RoHS compliance

Additional Details:

The SD103AWS-V-GS18 typically features a repetitive peak reverse voltage (VRRM) of 30V and a maximum average forward current (IF(AV)) of 1A. It is commonly available in a small outline diode (SOD-323) package. The operating junction temperature typically ranges from -55°C to +125°C. The forward voltage drop (VF) is typically around 0.45V at 1A and 25°C. The reverse leakage current (IR) is generally low, typically in the microampere range at rated voltage and temperature. This rectifier is designed to handle high surge currents, providing added protection against voltage spikes. The fast switching speed minimizes switching losses, making it efficient for high-frequency applications. The SOD-323 package allows for efficient heat dissipation, contributing to its overall performance. The 'GS18' suffix indicates that the component is lead-free and RoHS compliant, and is supplied on tape and reel for automated assembly. The SD103AWS-V-GS18 from Vishay is a reliable and efficient solution for various low-voltage power rectification needs, offering a good balance of performance, reliability, and compact size. It is particularly well-suited for portable devices and other applications where size and efficiency are critical.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess