EN
  • EN
  • DE
  • IT

SC2304DDS-T1-GE3

Part No SC2304DDS-T1-GE3
Manufacturer Vishay
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 315050-SC2304DDS-T1-GE3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC2304DDS-T1-GE3 CAD Model

Description

The SC2304DDS-T1-GE3 is a power MOSFET from Vishay Semiconductors. It is designed for high-efficiency power conversion and management in various applications. This MOSFET utilizes advanced trench technology to achieve low on-resistance and gate charge, which contributes to improved efficiency and reduced power losses.

Applications:

  • Synchronous rectification in DC-DC converters
  • Load switching
  • Power management in portable devices
  • Motor control applications

Features:

  • Low on-resistance (RDS(on)) for reduced power losses
  • Low gate charge (Qg) for fast switching speeds
  • TrenchFET® Power MOSFET technology
  • Halogen-free
  • RoHS compliant

Benefits:

  • Improved energy efficiency
  • Reduced heat dissipation
  • Increased power density
  • Enhanced system reliability
  • Environmentally friendly

Additional Details:

The SC2304DDS-T1-GE3 is typically supplied in a PowerPAK® SO-8 package. This package offers excellent thermal performance, allowing for efficient heat dissipation from the device. The MOSFET is designed to operate over a wide range of gate-source voltages (VGS) and drain-source voltages (VDS). Key specifications include a low threshold voltage, which ensures that the device can be easily driven by logic-level signals. The low RDS(on) minimizes conduction losses, making it well-suited for high-current applications. The device's fast switching speed, enabled by the low gate charge, reduces switching losses, further enhancing overall efficiency. The SC2304DDS-T1-GE3 is a reliable and efficient solution for power management and control, offering a balance of performance and cost-effectiveness for demanding applications. Its compact size and robust performance make it a preferred choice for designers seeking to optimize power efficiency in a variety of electronic systems.

You May Also Be Interested in

NXP / Nexperia
CMOS single-chip 8-bit microcontrollers
Need more? Email Us
Toko America Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
CMOS single-chip 8-bit microcontroller
Lowest to $5.4784
NXP / Nexperia
Single-chip 8-bit microcontroller
Lowest to $2.8343
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.3033
Vishay
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess